Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc. AC Constant Voltage Source 1000S

Description
AC Constant Voltage Sources for use with Plug-in oscillators Features Output Circuit: Single phase Isolated; taps from 0-65 to 0-300V Regulation: Adjustable to 0.1% line and load Short Circuit Protection: Thermostat and fast acting line fuses Frequency Response: Full power 30Hz-5KHz with standard output transformer 10Hz to20KHz with external output transformers Distortion: 0.3% mid band Transient Overload 4.5X full load for 5 sec for motor starting Input Power: 208 50/60 3 phase unless otherwise specified can easily be wired for 190, 225, 240, 380, or 450V; 50/60Hz Power Factor Range: +0.7 to -0.7 for full power; to zero @ reduced power Dimensions: 19” rack by 22” deep 12.25”H under 2000S, 17.5”H 2000 & 3000S
Description
AC Constant Voltage Sources for use with Plug-in oscillators Features Output Circuit: Single phase Isolated; taps from 0-65 to 0-300V Regulation: Adjustable to 0.1% line and load Short Circuit Protection: Thermostat and fast acting line fuses Frequency Response: Full power 30Hz-5KHz with standard output transformer 10Hz to20KHz with external output transformers Distortion: 0.3% mid band Transient Overload 4.5X full load for 5 sec for motor starting Input Power: 208 50/60 3 phase unless otherwise specified can easily be wired for 190, 225, 240, 380, or 450V; 50/60Hz Power Factor Range: +0.7 to -0.7 for full power; to zero @ reduced power Dimensions: 19” rack by 22” deep 12.25”H under 2000S, 17.5”H 2000 & 3000S

Suppliers

Company
Product
Description
Supplier Links
AC Constant Voltage Source - 1000S - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Port Washington, NY, USA
AC Constant Voltage Source
1000S
AC Constant Voltage Source 1000S
AC Constant Voltage Sources for use with Plug-in oscillators Features Output Circuit: Single phase Isolated; taps from 0-65 to 0-300V Regulation: Adjustable to 0.1% line and load Short Circuit Protection: Thermostat and fast acting line fuses Frequency Response: Full power 30Hz-5KHz with standard output transformer 10Hz to20KHz with external output transformers Distortion: 0.3% mid band Transient Overload 4.5X full load for 5 sec for motor starting Input Power: 208 50/60 3 phase unless otherwise specified can easily be wired for 190, 225, 240, 380, or 450V; 50/60Hz Power Factor Range: +0.7 to -0.7 for full power; to zero @ reduced power Dimensions: 19” rack by 22” deep 12.25”H under 2000S, 17.5”H 2000 & 3000S

AC Constant Voltage Sources for use with Plug-in oscillators

Features

Output Circuit:Single phase Isolated; taps from 0-65 to 0-300V
Regulation:Adjustable to 0.1% line and load
Short Circuit Protection:Thermostat and fast acting line fuses
Frequency Response:Full power 30Hz-5KHz with standard output transformer

10Hz to20KHz with external output transformers

Distortion:0.3% mid band
Transient Overload4.5X full load for 5 sec for motor starting
Input Power:208 50/60 3 phase unless otherwise specified can easily be wired for 190, 225, 240, 380, or 450V; 50/60Hz
Power Factor Range:+0.7 to -0.7 for full power; to zero @ reduced power
Dimensions:19” rack by 22” deep 12.25”H under 2000S, 17.5”H 2000 & 3000S
Supplier's Site

Technical Specifications

  Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Product Category Power Supplies
Product Number 1000S
Product Name AC Constant Voltage Source
Type AC Power Source; Programmable Power Supply
Form Factor Rack Mount
Applications Testing Equipment
Features Adjustable Frequency; Adjustable Voltage; Power Factor Correction; Temperature Compensated
Operating Temperature -10 to 65 C (14 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227789 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details