Multiwave Photonics Datasheets for Fiber Lasers
Fiber lasers use optical fibers doped with low levels of rare-earth halides as the lasing medium to amplify light.
Fiber Lasers: Learn more
| Product Name | Notes |
|---|---|
| Multiwave Photonics' Broadband ASE Source at 1µm is a high performance, compact and reliable optical source based on Amplified Spontaneous Emission (ASE) from a diode-pumped Yb-doped fiber. This source delivers... | |
| Multiwave Photonics' MOPA-L laser is an eye-safe Pulsed Fiber Laser designed and developed specifically to address LIDAR and remote sensing applications. Superbly engineered, it generates single frequency short nanosecond pulses... | |
| Multiwave Photonics' MOPA-M Series is a family of diode-pumped all-fiber lasers which have been specifically designed to produce the highest possible pulse energies and peak powers over the largest repetition... | |
| Multiwave Photonics' Tunable Narrowband ASE Source is a unique type of optical source specifically designed to meet the stringent demands associated with electronic component and device testing. This low coherence... | |
| The C-band broadband source is based on Amplified Spontaneous Emission from a semiconductor diode-pumped Er-doped fiber, and delivers a high spectral density output in the wavelength range 1525 nm 1570... | |
| The L-band broadband source is based on Amplified Spontaneous Emission froma diode-pumped Er-doped fiber, and delivers a high spectral density output in the 1562 nm - 1608 nm range. The... |