Multiwave Photonics MOPA-M Series MOPA-M-HP

Description
Multiwave Photonics' MOPA-M Series is a family of diode-pumped all-fiber lasers which have been specifically designed to produce the highest possible pulse energies and peak powers over the largest repetition range. With pulse widths as short as 10 ns maintained from single shot to 500 kHz, very high peak powers can be achieved making the MOPA-M the ideal pulsed fiber laser for all micromachining applications. Multiwave's MOPA (Master Oscillator Power Amplifier) architecture allows pulse shape control, triggering, gating and ASE suppression well beyond fiberbased Q-switched laser designs. The Multiwave MOPA-M Series incorporates Multiwave's field proven technology sold as subsystems for years. The result is a very reliable product with the lowest cost of ownership. The MOPA-M is available at two different power levels, 1 W and 10 W. The lowest power level is based on an all single-mode fiber design and is an ideal seed source for higher power amplification, or other applications requiring very high spatial and temporal pulse quality and control. All lasers are air cooled and are offered either as a compact OEM module or as a fully integrated IEC/CDRH compliant system, incorporating an integrated power supply and control unit for easy laser installation, turn-on, operation and control.
Description
Multiwave Photonics' MOPA-M Series is a family of diode-pumped all-fiber lasers which have been specifically designed to produce the highest possible pulse energies and peak powers over the largest repetition range. With pulse widths as short as 10 ns maintained from single shot to 500 kHz, very high peak powers can be achieved making the MOPA-M the ideal pulsed fiber laser for all micromachining applications. Multiwave's MOPA (Master Oscillator Power Amplifier) architecture allows pulse shape control, triggering, gating and ASE suppression well beyond fiberbased Q-switched laser designs. The Multiwave MOPA-M Series incorporates Multiwave's field proven technology sold as subsystems for years. The result is a very reliable product with the lowest cost of ownership. The MOPA-M is available at two different power levels, 1 W and 10 W. The lowest power level is based on an all single-mode fiber design and is an ideal seed source for higher power amplification, or other applications requiring very high spatial and temporal pulse quality and control. All lasers are air cooled and are offered either as a compact OEM module or as a fully integrated IEC/CDRH compliant system, incorporating an integrated power supply and control unit for easy laser installation, turn-on, operation and control.

Suppliers

Company
Product
Description
Supplier Links
MOPA-M Series - MOPA-M-HP - Multiwave Photonics
Maia, Portugal
MOPA-M Series
MOPA-M-HP
MOPA-M Series MOPA-M-HP
Multiwave Photonics' MOPA-M Series is a family of diode-pumped all-fiber lasers which have been specifically designed to produce the highest possible pulse energies and peak powers over the largest repetition range. With pulse widths as short as 10 ns maintained from single shot to 500 kHz, very high peak powers can be achieved making the MOPA-M the ideal pulsed fiber laser for all micromachining applications. Multiwave's MOPA (Master Oscillator Power Amplifier) architecture allows pulse shape control, triggering, gating and ASE suppression well beyond fiberbased Q-switched laser designs. The Multiwave MOPA-M Series incorporates Multiwave's field proven technology sold as subsystems for years. The result is a very reliable product with the lowest cost of ownership. The MOPA-M is available at two different power levels, 1 W and 10 W. The lowest power level is based on an all single-mode fiber design and is an ideal seed source for higher power amplification, or other applications requiring very high spatial and temporal pulse quality and control. All lasers are air cooled and are offered either as a compact OEM module or as a fully integrated IEC/CDRH compliant system, incorporating an integrated power supply and control unit for easy laser installation, turn-on, operation and control.

Multiwave Photonics' MOPA-M Series is a family of diode-pumped all-fiber lasers which have been specifically designed to produce the highest possible pulse energies and peak powers over the largest repetition range. With pulse widths as short as 10 ns maintained from single shot to 500 kHz, very high peak powers can be achieved making the MOPA-M the ideal pulsed fiber laser for all micromachining applications.
Multiwave's MOPA (Master Oscillator Power Amplifier) architecture allows pulse shape control, triggering, gating and ASE suppression well beyond fiberbased Q-switched laser designs. The Multiwave MOPA-M Series incorporates Multiwave's field proven technology sold as subsystems for years. The result is a very reliable product with the lowest cost of ownership.
The MOPA-M is available at two different power levels, 1 W and 10 W. The lowest power level is based on an all single-mode fiber design and is an ideal seed source for higher power amplification, or other applications requiring very high spatial and temporal pulse quality and control. All lasers are air cooled and are offered either as a compact OEM module or as a fully integrated IEC/CDRH compliant system, incorporating an integrated power supply and control unit for easy laser installation, turn-on, operation and control.

Supplier's Site

Technical Specifications

  Multiwave Photonics
Product Category Lasers
Product Number MOPA-M-HP
Product Name MOPA-M Series
Laser Type Fiber Lasers
Laser Output Pulsed
Laser Wavelength Infrared
Features Polarized Output
CDRH Classification Class IV
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diodes, Modules - 448-LASERDISPLPL90AHPSA1-ND - DigiKey
Specs
Wavelength Range 905 nm (9050 Å)
View Details
2 suppliers
Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 48 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 80000 to 200000 milliwatts
View Details
CW laser diodes (CWLD) - L9418-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 970 to 990 nm (9700 to 9900 Å)
Operating Voltage 2 volts
View Details
USB Controlled TEC Laser - TECBL-440-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 440 nm (4400 Å)
Laser Power 10 to 50 milliwatts
View Details