Multiwave Photonics MOPA-L Series MOPA-L

Description
Multiwave Photonics' MOPA-L laser is an eye-safe Pulsed Fiber Laser designed and developed specifically to address LIDAR and remote sensing applications. Superbly engineered, it generates single frequency short nanosecond pulses at 1550 nm. The MOPA-L laser is based on a MOPA architecture (Master Oscillator Power Amplifier) that uses proven Multiwave subsystems and proprietary laser pulse generation, triggering, gating and ASE suppression technologies, ensuring laser pulses with the highest peak and average powers over the widest repetition frequency range. The laser incorporates real-time stabilization, monitoring and control electronics and firmware that continuously monitor and optimize laser operation, also providing an effective interface for user monitoring and control of key operating parameters. The MOPA-L is conductive cooled and is offered either as a compact OEM module or as a fully integrated IEC/CDRH compliant laser system, incorporating an integrated power supply and control unit for easy laser installation, turn-on, operation and control. An optional forced air flow unit is also available
Description
Multiwave Photonics' MOPA-L laser is an eye-safe Pulsed Fiber Laser designed and developed specifically to address LIDAR and remote sensing applications. Superbly engineered, it generates single frequency short nanosecond pulses at 1550 nm. The MOPA-L laser is based on a MOPA architecture (Master Oscillator Power Amplifier) that uses proven Multiwave subsystems and proprietary laser pulse generation, triggering, gating and ASE suppression technologies, ensuring laser pulses with the highest peak and average powers over the widest repetition frequency range. The laser incorporates real-time stabilization, monitoring and control electronics and firmware that continuously monitor and optimize laser operation, also providing an effective interface for user monitoring and control of key operating parameters. The MOPA-L is conductive cooled and is offered either as a compact OEM module or as a fully integrated IEC/CDRH compliant laser system, incorporating an integrated power supply and control unit for easy laser installation, turn-on, operation and control. An optional forced air flow unit is also available

Suppliers

Company
Product
Description
Supplier Links
MOPA-L Series - MOPA-L - Multiwave Photonics
Maia, Portugal
MOPA-L Series
MOPA-L
MOPA-L Series MOPA-L
Multiwave Photonics' MOPA-L laser is an eye-safe Pulsed Fiber Laser designed and developed specifically to address LIDAR and remote sensing applications. Superbly engineered, it generates single frequency short nanosecond pulses at 1550 nm. The MOPA-L laser is based on a MOPA architecture (Master Oscillator Power Amplifier) that uses proven Multiwave subsystems and proprietary laser pulse generation, triggering, gating and ASE suppression technologies, ensuring laser pulses with the highest peak and average powers over the widest repetition frequency range. The laser incorporates real-time stabilization, monitoring and control electronics and firmware that continuously monitor and optimize laser operation, also providing an effective interface for user monitoring and control of key operating parameters. The MOPA-L is conductive cooled and is offered either as a compact OEM module or as a fully integrated IEC/CDRH compliant laser system, incorporating an integrated power supply and control unit for easy laser installation, turn-on, operation and control. An optional forced air flow unit is also available

Multiwave Photonics' MOPA-L laser is an eye-safe Pulsed Fiber Laser designed and developed specifically to address LIDAR and remote sensing applications. Superbly engineered, it generates single frequency short nanosecond pulses at 1550 nm.
The MOPA-L laser is based on a MOPA architecture (Master Oscillator Power Amplifier) that uses proven Multiwave subsystems and proprietary laser pulse generation, triggering, gating and ASE suppression technologies, ensuring laser pulses with the highest peak and average powers over the widest repetition frequency range. The laser incorporates real-time stabilization, monitoring and control electronics and firmware that continuously monitor and optimize laser operation, also providing an effective interface for user monitoring and control of key operating parameters.
The MOPA-L is conductive cooled and is offered either as a compact OEM module or as a fully integrated IEC/CDRH compliant laser system, incorporating an integrated power supply and control unit for easy laser installation, turn-on, operation and control. An optional forced air flow unit is also available

Supplier's Site

Technical Specifications

  Multiwave Photonics
Product Category Lasers
Product Number MOPA-L
Product Name MOPA-L Series
Laser Type Fiber Lasers
Laser Output Pulsed
Laser Wavelength Infrared
Features Fiber Optic Pigtail; Internal Power Supply; Polarized Output
CDRH Classification Class IV
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-3.5G-980 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
CW laser diodes (CWLD) - L9277-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 820 to 840 nm (8200 to 8400 Å)
Operating Voltage 2 volts
View Details
 - 6973519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red
CDRH Classification Class IIIb
Wavelength Range 650 nm (6500 Å)
View Details