Multiwave Photonics Datasheets for Fiber Optic Amplifiers
Fiber optic amplifiers re-amplify an attenuated signal without converting the signal into electrical form.
Fiber Optic Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| The Erbium-doped Fiber Amplifier (EDFAC band) is a general purpose optical amplifier for the C band. This single pump optical amplifier features over 17 dBm of saturated optical output power,... | |
| The PM Ytterbium-Doped Fiber Amplifier is a high small-signal gain polarization maintaining single polarization (PMSP) amplifier for the wavelength band 1055 nm - 1075 nm, provided as a compact OEM... | |
| The polarization maintaining (PM) EDFA is based on a dual stage configuration and performance is optimized for the wavelength range 1530 nm - 1570 nm. The optical amplifier features over... | |
| The polarization maintaining (PM) single polarization EDFA is made for applications where the signal has to be amplified to overcome insertion losses of PM components like amplitude and phase modulators... |