Multiwave Photonics Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| Multiwave Photonics' Broadband ASE Source at 1µm is a high performance, compact and reliable optical source based on Amplified Spontaneous Emission (ASE) from a diode-pumped Yb-doped fiber. This source delivers... | |
| Multiwave Photonics' MOPA-L laser is an eye-safe Pulsed Fiber Laser designed and developed specifically to address LIDAR and remote sensing applications. Superbly engineered, it generates single frequency short nanosecond pulses... | |
| Multiwave Photonics' MOPA-M Series is a family of diode-pumped all-fiber lasers which have been specifically designed to produce the highest possible pulse energies and peak powers over the largest repetition... | |
| Multiwave Photonics' Tunable Narrowband ASE Source is a unique type of optical source specifically designed to meet the stringent demands associated with electronic component and device testing. This low coherence... | |
| The C-band broadband source is based on Amplified Spontaneous Emission from a semiconductor diode-pumped Er-doped fiber, and delivers a high spectral density output in the wavelength range 1525 nm 1570... | |
| The L-band broadband source is based on Amplified Spontaneous Emission froma diode-pumped Er-doped fiber, and delivers a high spectral density output in the 1562 nm - 1608 nm range. The... | |
| The narrowband ASE source developed by Multiwave Photonics is a highly innovative product that can replace laser sources with significant advantages in many applications, like optical pumping, optical sensing and... |