MORNSUN Guangzhou Science & Technology Co., Ltd. Electrical Component - Transformer, DC/DC Transformer TTURB2403-10T

Description
DC voltage transformers can be compatible with integrated IC used as a DC-DC converter, and features 1650VDC/4000VDC/6000 VDC isolation from primary to the secondary side. The operating temperature can up to 125°C. They are especially designed for applications where extremely high isolation, low insulation capacitor with low leakage current in a compact package size is required. They are widely used in applications such as medical, electrical grid, IGBT driver circuits.
Datasheet
Description
DC voltage transformers can be compatible with integrated IC used as a DC-DC converter, and features 1650VDC/4000VDC/6000 VDC isolation from primary to the secondary side. The operating temperature can up to 125°C. They are especially designed for applications where extremely high isolation, low insulation capacitor with low leakage current in a compact package size is required. They are widely used in applications such as medical, electrical grid, IGBT driver circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Component - Transformer, DC/DC Transformer - TTURB2403-10T - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
Electrical Component - Transformer, DC/DC Transformer
TTURB2403-10T
Electrical Component - Transformer, DC/DC Transformer TTURB2403-10T
DC voltage transformers can be compatible with integrated IC used as a DC-DC converter, and features 1650VDC/4000VDC/6000 VDC isolation from primary to the secondary side. The operating temperature can up to 125°C. They are especially designed for applications where extremely high isolation, low insulation capacitor with low leakage current in a compact package size is required. They are widely used in applications such as medical, electrical grid, IGBT driver circuits.

DC voltage transformers can be compatible with integrated IC used as a DC-DC converter, and features 1650VDC/4000VDC/6000VDC isolation from primary to the secondary side. The operating temperature can up to 125°C. They are especially designed for applications where extremely high isolation, low insulation capacitor with low leakage current in a compact package size is required. They are widely used in applications such as medical, electrical grid, IGBT driver circuits.

Supplier's Site Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd.
Product Category Voltage and Potential Transformers
Product Number TTURB2403-10T
Product Name Electrical Component - Transformer, DC/DC Transformer
Insulation Voltage 1650 volts
Unlock Full Specs
to access all available technical data