Time Mark Corporation Current Transformer Model 276B

Description
The Model 276B Current Transformer is a ring-type current transformer for currents from 50 to 1200 amps. The Model 276B has an accuracy rating of plus or minus 2% for 50-100 amp CT's, and plus or minus 1% over 100 amps at 60 Hz. This CT also features a 25-400 Hz frequency range, #8-32 secondary terminals and mounting brackets. Polarity markings are stamped on the transformer. The Model 276B is UL Recognized and CSA Certified.
Datasheet
Description
The Model 276B Current Transformer is a ring-type current transformer for currents from 50 to 1200 amps. The Model 276B has an accuracy rating of plus or minus 2% for 50-100 amp CT's, and plus or minus 1% over 100 amps at 60 Hz. This CT also features a 25-400 Hz frequency range, #8-32 secondary terminals and mounting brackets. Polarity markings are stamped on the transformer. The Model 276B is UL Recognized and CSA Certified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - Model 276B - Time Mark Corporation
Tulsa, OK, USA
Current Transformer
Model 276B
Current Transformer Model 276B
The Model 276B Current Transformer is a ring-type current transformer for currents from 50 to 1200 amps. The Model 276B has an accuracy rating of plus or minus 2% for 50-100 amp CT's, and plus or minus 1% over 100 amps at 60 Hz. This CT also features a 25-400 Hz frequency range, #8-32 secondary terminals and mounting brackets. Polarity markings are stamped on the transformer. The Model 276B is UL Recognized and CSA Certified.

The Model 276B Current Transformer is a ring-type current transformer for currents from 50 to 1200 amps. The Model 276B has an accuracy rating of plus or minus 2% for 50-100 amp CT's, and plus or minus 1% over 100 amps at 60 Hz. This CT also features a 25-400 Hz frequency range, #8-32 secondary terminals and mounting brackets. Polarity markings are stamped on the transformer. The Model 276B is UL Recognized and CSA Certified.

Supplier's Site Datasheet

Technical Specifications

  Time Mark Corporation
Product Category Current Transformers
Product Number Model 276B
Product Name Current Transformer
Type / Applications Toroidal
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 557794 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Current Transformers & Shunts - CR2184-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details
Plug-in current transformer - 855-405/400-509 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details