Time Mark Corporation Current Transformer Model 276A

Description
The Model 276A Current Transformer is a low-cost, open-frame type current transformer. For use with up to 8-gauge wire, and up to 40 amps on the primary. 2500VMRS insulation is standard. Frequency range is 25-400 Hz. The Model 276A CT is CSA Certified.
Datasheet
Description
The Model 276A Current Transformer is a low-cost, open-frame type current transformer. For use with up to 8-gauge wire, and up to 40 amps on the primary. 2500VMRS insulation is standard. Frequency range is 25-400 Hz. The Model 276A CT is CSA Certified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - Model 276A - Time Mark Corporation
Tulsa, OK, USA
Current Transformer
Model 276A
Current Transformer Model 276A
The Model 276A Current Transformer is a low-cost, open-frame type current transformer. For use with up to 8-gauge wire, and up to 40 amps on the primary. 2500VMRS insulation is standard. Frequency range is 25-400 Hz. The Model 276A CT is CSA Certified.

The Model 276A Current Transformer is a low-cost, open-frame type current transformer. For use with up to 8-gauge wire, and up to 40 amps on the primary. 2500VMRS insulation is standard. Frequency range is 25-400 Hz. The Model 276A CT is CSA Certified.

Supplier's Site Datasheet

Technical Specifications

  Time Mark Corporation
Product Category Current Transformers
Product Number Model 276A
Product Name Current Transformer
Frequency 0.0250 to 0.4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-3001/075-003 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 3 % F.S.
View Details
MODEL AL, 150:5 RATIO - 1411-AL-151 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Current Transformers & Shunts - CR2186-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details