Yaskawa America, Inc. - Motion Division Datasheets for Servo Drives
Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.
Servo Drives: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Analog Control with Advanced Features A Yaskawa SGDXS SERVOPACK meets the need for an analog voltage or pulse train control interface, while also offering the advanced capabilities of a Sigma-X... | |
| 1 - 7kW, low inertia The SGMSV medium capacity brushless servomotor can be used in a variety of applications. Features Low inertia Mounted high resolution serial encoder: 20-bit Maximum Speed:... | |
| 10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In... | |
| Dual Axis capability with Yaskawa Amplifier PerformanceSigma-X expands the functionality of previous generations of the Sigma SERVOPACK. The SGDXW dual-axis EtherCAT SERVOPACK integrates seamlessly with the iCube Control as part... | |
| iCube Mechatronic Concept with Yaskawa Amplifier PerformanceSigma-X expands the functionality of previous generations of the Sigma SERVOPACK. The SGDXS EtherCAT SERVOPACK integrates seamlessly with the iCube Control as part of... | |
| Sigma-X expands the functionality of previous generations of the Sigma SERVOPACK. The SGDXT three axis EtherCAT SERVOPACK integrates seamlessly with the iCube Control as part of Yaskawa's iCube Mechatronic Concept. | |
| The SGMJV small capacity brushless Sigma-5 servo motor can be used in a variety of applications. Features Medium inertia Instantaneous peak torque (350% of rated torque) Mounted high resolution serial... |
| << Prev |