Yaskawa America, Inc. - Motion Division Datasheets for Machine Controllers and Monitors
Machine controllers and monitors use electronic numeric control and monitoring interfaces for programming and calibrating computerized machinery.
Machine Controllers and Monitors: Learn more
| Product Name | Notes |
|---|---|
| 1.5 Axis (Including encoder emulation output) Rounding out the MPiec Series is the MP2600iec single axis controller offering: - IEC61131-3 and PLCopen programming standards - Controller and servo controller integrated... | |
| Up to 16 Axes The MP2300Siec is a single slot multi-axes controller offering: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-II as the motion network - 1 slot for option... | |
| Up to 16 Axes The MP2310iec is a multi-axes controller offering: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-II as the motion network - 3 slots for option modules -... | |
| Up to 256 Axes The MP2200 expands the MP2300's capabilities to a rack system of 9 slots and up to 256 axes of motion control while maintaining the same position,... | |
| Up to 48 Axes The MP2300 synchronizes sequence control and motion control in one tightly integrated platform. Position, speed, torque, and phase control such as electronic gearing and electronic cam... | |
| Up to 62 Axes The MP3200iec is the flagship of the MPiec series. It offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III as the motion network - 0, 3,... | |
| The iC9200 machine controllers are available with an integrated EtherCAT (FSoE) safety master, eliminating the need for an external safety PLC and allowing all safety and non-safety EtherCAT devices to... | |
| The iC9200 machine controllers are powered by the Triton processor. They are designed by Yaskawa specifically for demanding machine control applications, including multi-axis synchronized motion. The controller supports multiple modern... |