Yaskawa America, Inc. - Motion Division Datasheets for Motion Control Systems

Motion control systems contain matched components such as controllers, motor drives, motors, encoders, user interfaces and software. Components in these systems are optimally matched by the manufacturer.
Motion Control Systems: Learn more

Product Name Notes
Up to 16 Axes The MP2300Siec is a single slot multi-axes controller offering: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-II as the motion network - 1 slot for option...
Up to 16 Axes The MP2310iec is a multi-axes controller offering: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-II as the motion network - 3 slots for option modules -...
The MP3200iec is the flagship of the MPiec series. It offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III as the motion network - 0, 3, 5 or 8 slots...
The MP3300iec is the newest member of the MPiec series. It offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III motion network - 1 or 3 option modules - 4,...