Yaskawa America, Inc. - Motion Division Datasheets for Motor Speed Controllers
Motor speed controllers are electronic devices that control motor speed. They carry specifications for drive type, product classification, electrical ratings, and operating parameters.
Motor Speed Controllers: Learn more
| Product Name | Notes |
|---|---|
| 1 - 7kW, low inertia The SGMSV medium capacity brushless servomotor can be used in a variety of applications. Features Low inertia Mounted high resolution serial encoder: 20-bit Maximum Speed:... | |
| 10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In... | |
| A heavy duty servo drive built to handle the extreme demands of machine tool applications. Precise rotation control at high speeds and high torque level yields accurately machined components with... | |
| The SGMJV small capacity brushless Sigma-5 servo motor can be used in a variety of applications. Features Medium inertia Instantaneous peak torque (350% of rated torque) Mounted high resolution serial... |