Yaskawa America, Inc. - Motion Division Datasheets for Servo Drives
Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.
Servo Drives: Learn more
| Product Name | Notes |
|---|---|
| Analog Control with Advanced Features A Yaskawa SGDXS SERVOPACK meets the need for an analog voltage or pulse train control interface, while also offering the advanced capabilities of a Sigma-X... | |
| Dual Axis Capability with EtherCAT Networking Control two axes of servo motion within a single SERVOPACK amplifier that offers the advanced options of EtherCAT motion network. Dual axis capability decreases... | |
| 1 - 7kW, low inertia The SGMSV medium capacity brushless servomotor can be used in a variety of applications. Features Low inertia Mounted high resolution serial encoder: 20-bit Maximum Speed:... | |
| 10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In... | |
| A compact, high performance SERVOPACK servo amplifier with a bonus: included Add On Instructions (AOIs) for the Rockwell ControlLogix and CompactLogix family of programmable logic controllers. Send instructions directly from... | |
| A heavy duty servo drive built to handle the extreme demands of machine tool applications. Precise rotation control at high speeds and high torque level yields accurately machined components with... | |
| A Yaskawa SGD7S SERVOPACK meets the need for an analog voltage or pulse train control interface, while also offering the advanced capabilities of a Sigma-7 servo amplifier. A frequency response... | |
| Boost the performance, precision and versatility of your automation system with an amplifier that delivers the advanced options of a MECHATROLINK III motion network. Plug-and-play MECHATROLINK III functionality means fast... | |
| Control two axes of servo motion within a single SERVOPACK amplifier that offers the advanced options of a MECHATROLINK-III motion network. Dual axis capability decreases system costs, cuts component counts... | |
| Dual Axis capability with Yaskawa Amplifier PerformanceSigma-X expands the functionality of previous generations of the Sigma SERVOPACK. The SGDXW dual-axis EtherCAT SERVOPACK integrates seamlessly with the iCube Control as part... | |
| Ensure the safety of your machines with YASKAWA’s safety SERVOPACKs utilizing integrated network safety on the EtherCAT network. Reduce electrical design complexity and simplify panel wiring procedures with the elimination... | |
| iCube Mechatronic Concept with Yaskawa Amplifier PerformanceSigma-X expands the functionality of previous generations of the Sigma SERVOPACK. The SGDXS EtherCAT SERVOPACK integrates seamlessly with the iCube Control as part of... | |
| SGD7S MP2600iec provides the latest Sigma-7 SERVOPACK amplifier capabilities for automation systems while offering 1.5 axes of built-in motion control in a single package. This means immediate compatibility, faster refresh... | |
| Sigma-X expands the functionality of previous generations of the Sigma SERVOPACK. The SGDXT three axis EtherCAT SERVOPACK integrates seamlessly with the iCube Control as part of Yaskawa's iCube Mechatronic Concept. | |
| The SGMJV small capacity brushless Sigma-5 servo motor can be used in a variety of applications. Features Medium inertia Instantaneous peak torque (350% of rated torque) Mounted high resolution serial... | |
| Yaskawa engineered SGD7S to provide the latest Sigma-7 SERVOPACK amplifier capabilities for automation systems standardized on EtherCAT industrial networks. Plug-and-play EtherCAT functionality means immediate compatibility, faster refresh rates and minimum... |