Yaskawa America, Inc. - Motion Division Datasheets for Motion Controllers

Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more

Product Name Notes
10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In...
Up to 16 Axes The MP2300Siec is a single slot multi-axes controller offering: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-II as the motion network - 1 slot for option...
Up to 16 Axes The MP2310iec is a multi-axes controller offering: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-II as the motion network - 3 slots for option modules -...
he Sigma-7Siec offers single axis motion in a compact package: - IEC61131-3 and PLCopen programming standards - Controller and SERVOPACK integrated in one unit - Single axis of motion control...
The MP3200iec is the flagship of the MPiec series. It offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III as the motion network - 0, 3, 5 or 8 slots...
The MP3300iec is the newest member of the MPiec series. It offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III motion network - 1 or 3 option modules - 4,...