Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SERVO DRIVES
LENZE AMERICAS
E94ASHE0174 -- SERVO DRIVE - 7.5 KW
Lenze Americas
Servo Drive - 7.5 kW
E94ASHE0174
Description
9400 Highline - 7.5 kW, Single-axis
Classic Automation LLC
Done
Description
9400 Highline - 7.5 kW, Single-axis
Suppliers
Company
Product
Description
Supplier Links
Classic Automation LLC
Webster, NY, United States
Servo Drive - 7.5 kW
E94ASHE0174
Servo Drive - 7.5 kW
E94ASHE0174
9400 Highline - 7.5 kW, Single-axis
9400 Highline - 7.5 kW, Single-axis
Supplier's Site
Technical Specifications
Classic Automation LLC
Product Category
Servo Drives
Product Number
E94ASHE0174
Product Name
Servo Drive - 7.5 kW
Unlock Full Specs
to access all available technical data
Similar Products
Exsenco, LLC
IRDM + IRDS-SV Servo Controller
Specs
Drive Architecture
Digital
Axes
1.0 to 2.0
Operating Mode
Position
View Details
Festo Corporation
Servo Drive/Servo Control
CMMS-ST-C8-7
Specs
DC Input
24 volts
Continuous Current
8 amps
View Details
Midwest Motion Products, Inc.
Servo Amplifiers
MMP-SA-125200A
Specs
Description
Amplifier
DC Input
20 to 80 volts
Continuous Current
125 amps
View Details
Beckhoff Automation LLC
AMP8042-Ex1z | Distributed servo drive 4.10 Nm (M 0 ), F4 (87 mm)
View Details