Buckaroos, Inc. Datasheets for Pipe Hangers and Conduit Hangers
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more
| Product Name | Notes |
|---|---|
| CoolDry Insulated Saddle 9" x 4" | |
| Recommended Product - All Cold and Hot Applications from -290°F to 250°F Phenolic foam insulation meets 25/50 Flame-Smoke Ratings. Superior Zero Perm rated facing makes it ideal for all cold... | |
| Features a sliding saddle system with the top saddle moving with the pipe. Unique PTFE inner layer allows for controlled movement of the top Saddle. Low K factor of .13... | |
| Ideal in food process or clean room areas to avoid rust and corrosion. Available in 20 Gauge. Each Saddle marked with Saddle O.D. Features flared edges on most sizes. | |
| The engineer's solution to hanger support on moving pipes. Top saddle moves with the pipe during pipe movement at startup or beyond. Fast and easy to install. Very low material... | |
| The first one piece hanger/saddle design with round corners on the Saddles. Round corners protect workers and help avoid cuts, scrapes or bruises. Available in all of the popular clevis... |
| << Prev |