Buckaroos, Inc. Tru-Balance CoolDry Sliding Saddle SLD-12-1.0

Description
Features a sliding saddle system with the top saddle moving with the pipe. Unique PTFE inner layer allows for controlled movement of the top Saddle. Low K factor of .13 at 75°F Mean temperature. Zero Perm rated vapor barrier jacketing making it ideal for moving pipe. Cost much less than insulated supports with traditional roller hangers. Rigid phenolic foam insulation that meets 25/50 Flame Smoke ratings. Premium Self-Seal tape on the insulation jacketing for a secure closure system. Tru-Balance Quick-Inspect Sticker for fast inspection. Alleviates the safety concern of Saddles falling on people and objects below. Ideal for retrofit on existing projects facing the moving pipe problem.
Description
Features a sliding saddle system with the top saddle moving with the pipe. Unique PTFE inner layer allows for controlled movement of the top Saddle. Low K factor of .13 at 75°F Mean temperature. Zero Perm rated vapor barrier jacketing making it ideal for moving pipe. Cost much less than insulated supports with traditional roller hangers. Rigid phenolic foam insulation that meets 25/50 Flame Smoke ratings. Premium Self-Seal tape on the insulation jacketing for a secure closure system. Tru-Balance Quick-Inspect Sticker for fast inspection. Alleviates the safety concern of Saddles falling on people and objects below. Ideal for retrofit on existing projects facing the moving pipe problem.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance CoolDry Sliding Saddle - SLD-12-1.0 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance CoolDry Sliding Saddle
SLD-12-1.0
Tru-Balance CoolDry Sliding Saddle SLD-12-1.0
Features a sliding saddle system with the top saddle moving with the pipe. Unique PTFE inner layer allows for controlled movement of the top Saddle. Low K factor of .13 at 75°F Mean temperature. Zero Perm rated vapor barrier jacketing making it ideal for moving pipe. Cost much less than insulated supports with traditional roller hangers. Rigid phenolic foam insulation that meets 25/50 Flame Smoke ratings. Premium Self-Seal tape on the insulation jacketing for a secure closure system. Tru-Balance Quick-Inspect Sticker for fast inspection. Alleviates the safety concern of Saddles falling on people and objects below. Ideal for retrofit on existing projects facing the moving pipe problem.
  • Features a sliding saddle system with the top saddle moving with the pipe.
  • Unique PTFE inner layer allows for controlled movement of the top Saddle.
  • Low K factor of .13 at 75°F Mean temperature.
  • Zero Perm rated vapor barrier jacketing making it ideal for moving pipe.
  • Cost much less than insulated supports with traditional roller hangers.
  • Rigid phenolic foam insulation that meets 25/50 Flame Smoke ratings.
  • Premium Self-Seal tape on the insulation jacketing for a secure closure system.
  • Tru-Balance Quick-Inspect Sticker for fast inspection.
  • Alleviates the safety concern of Saddles falling on people and objects below.
  • Ideal for retrofit on existing projects facing the moving pipe problem.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number SLD-12-1.0
Product Name Tru-Balance CoolDry Sliding Saddle
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 450 0200PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
View Details
Channel Conduit/Cable Clamp - P1126 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 8.00 inch (203.20 mm)
View Details
PVC Coated 'U' Bolt Pipe Strap - AU-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details