Buckaroos, Inc. CoolDry Insulated Saddle 9" x 4" CD94

Description
CoolDry Insulated Saddle 9" x 4"
Description
CoolDry Insulated Saddle 9" x 4"

Suppliers

Company
Product
Description
Supplier Links
CoolDry Insulated Saddle 9
Indianapolis, IN, USA
CoolDry Insulated Saddle 9" x 4"
CD94
CoolDry Insulated Saddle 9" x 4" CD94
CoolDry Insulated Saddle 9" x 4"

CoolDry Insulated Saddle 9" x 4"

Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD94
Product Name CoolDry Insulated Saddle 9" x 4"
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 300 lbs (136 kg)
View Details
Channel Conduit/Cable Clamp - P1427 ZD - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
PVC Coated One Hole Pipe Strap - AH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details