Buckaroos, Inc. Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
| Product Name | Notes |
|---|---|
| AccuTrowel Full Set | |
| AccuTrowel Short Set | |
| Accurately measures, marks distances too great for conventional compasses and dividers For layouts, making templates and drawing large circles Points can be replaced with pencils, ball point pens, crayons or... | |
| Allows for scribing two different lines of measurement on any given surface, without stopping and readjust for the second measurement Feature 6" adjustable bars and quality laser-inscribed measurements The gauge... | |
| Blades are hot drop-forged of molybdenum alloy steel for exceptional strength and durability Heavy gauge half hard steel handles will not collapse from hand pressure Cutting capacity - 18 gauge... | |
| Blades are hot drop-forged of molybdenum alloy steel for exceptional strength and durability Heavy gauge half hard steel handles will not collapse from hand pressure Cutting capacity of 18 gauge... | |
| Blades are specially hardened to cut exotic metals Blue, non-slip textured grips for easy identification Cutting Capacity 18 gauge Stainless Steel | |
| Blades slice easily through heavy fabrics, rubber roofing, and canvas Full chrome with polished handles Cut length - 5 1/4" Overall length - 12 1/2" | |
| Can handle a variety of layout applications All steel construction Points can be sharpened or replaced Maximum radius of 42" Replacement points available (T-74D) | |
| Carbon steel blades, nickel plating resists elements Superior compound leverage mechanism Comfortable opening, spring-actuated handles, and vinyl cushioned grips | |
| Combines the cut of tinners snips with the strength of compound action Compound action multiplies the force of the hand by 5 times Cutting capacity 20 gauge low carbon steel... | |
| Compound action jaw for easy metal bending and flattening Rust resistant blades Cushion handle for all-weather comfort | |
| Compound action jaw made of the finest quality steel for better edges and long life Rust resistant blades with cushion handle for all-weather comfort | |
| Crimps up to 22 and 24 gauge sheet metal Compound action jaw with cushion handle for all-weather comfort | |
| Cushion grip handles Overall length 9 1/2" with a 3" jaw width and 1 1/8" jaw depth Bending depth marks on tong jaws | |
| Cuts curves, straight or any combination in duct work, seams or sheet metal Patented ball-bearing jaw action automatically adjusts blade clearance Cutting capacity 20 gauge low carbon steel | |
| Cuts round, oval and black pipe downspout Maximum opening jaws provide better bite Made of the finest hardened steel | |
| Cuts straight and wide curves when trimming light gauge stock Blades are individually hand edged for maximum cutting efficiency Cushion handles for comfort and a better grip Cutting Capacity 20... | |
| Cuts straight and wide curves when trimming light gauge stock Blades are individually hand edged for maximum cutting efficiency Cushion handles for comfort and a better grip Cutting Capacity 21... | |
| Cuts straight and wide curves when trimming light gauge stock Blades are individually hand edged for maximum cutting efficiency Cushion handles for comfort and a better grip Cutting Capacity 23... | |
| Fast and easy cutting. notcher makes a clean 30° V-shaped cut in sheet metal Upper cutting jaw is drop forged high impact alloy steel Hook design of cutting jaw facilitates... | |
| Features Titanium Bonded blades that are 3x harder than Stainless Steel so they stay sharper longer The blades are made to resist corrosion and adhesives Capable of cutting multiple layers... | |
| Features Titanium Bonded blades that are 3x harder than Stainless Steel so they stay sharper longer The blades are made to resist corrosion and adhesives Comfort RibGrip handles | |
| For precise metal cutting and trimming These hot forged cutters are perfect for spurs and jagged edges | |
| Forged from a single piece of high grade tool steel Tempered and carefully taper-ground and polished Flexible blade specially designed for working with insulation (5 1/2" x 1 7/8") | |
| Forged from a single piece of high grade tool steel Tempered and carefully taper-ground and polished Flexible blade specially designed for working with insulation (7" x 3 3/8") | |
| Handles a variety of layout applications All steel construction Points can be sharpened or replaced Maximum radius of 18" Replacement points available (T-74D) | |
| Heavy duty shears with thick Stainless Steel blades Long lasting edges will withstand use Ergonomic nylon handles are designed for comfort | |
| Highest grade hardened and tempered spring steel blade Beveled work edges prevent surface aggregate popping Comfortable curved basil wood handle | |
| Hot forged, thru-hardened and fully double-plated chrome over nickel Extra leverage for cutting thick, tough materials Cut length - 2" Overall length - 7 3/4" | |
| Ideal for reducing diameter of round duct, sheet metal pipe, and downspouts for insertion into other pipes Five blades make uniform crimps on sheet metal up to 20 gauge Crimps... | |
| Ideal for round duct, sheet metal pipe & downspouts Five blade crimper makes perfect and uniform crimps on sheet metal up to 20 gauge Crimps up to 1 1/4" back... | |
| Inserts directly into the chuck of a standard 1200 rpm A/C or cordless drill Makes straight cuts or is capable of navigating tight curved patterns and squares in heavy 20... | |
| Jaws are hot drop-forged of carbon steel Bends and flattens soft sheet metal up to 22 gauge Heavy duty plastic grips for user comfort | |
| Jaws are made of extra tough and wear-resistant special molybdenum steel Cuts sheet metal without distortion to cut edges Cutting capacity - 18 gauge low carbon steel | |
| Multi-purpose and specialty high leverage shears Hot forged, thru-hardened, fully double plated chrome over nickel One blade serrated to prevent slip-out | |
| Non-Slip serrated jaws are made of extra tough, wear-resistant, special molybdenum steel Vinyl grips for superior control, safety and comfort Cutting capacity - 18 gauge low carbon steel | |
| Offset handles keep material away from hands for easier cutting and safety Blades individually hand edged for maximum cutting efficiency Cuts up 18 gauge low carbon steel | |
| Precise vee-notched depth graduations on jaws are in 1/4" increments Jaws are drop forged, high impact steel Powerful compound leverage design with rust resistant nickel plating Non-slip vinyl grips with... | |
| Produces a permanent tight fitting seam Compound action jaw and rust resistant blades Cushion handle for all-weather comfort | |
| Produces true 30º V-shaped cut in sheet metal Compound action jaw made of the finest quality steel for better edges and long life Cushion handle for all-weather comfort | |
| Right angle blades make cutting easier in tight spaces and overhead Feature hot drop-forged blades that are virtually unbreakable and provide the longest edge life Cutting capacity 24 gauge cold... | |
| Round shaft with a 3 7/8" blade length with tapered, torque-enhancing cushion grip handle Interlocks with durable core, provides a powerful and comfortable grip | |
| Scribe commonplace trim lines on galvanized sheet metal quickly and accurately Features ten pre-set scribing depths from 1/8" to 1" Each scribing depth features a dual edged point to create... | |
| Serrated upper jaw offers solid gripping power with less burring A full 1 1/4" cutting length and a cutting plane offset from handles makes trim cuts both accessible and efficient... | |
| Solid steel light metal cutting snips Hot drop forged - Polished blades | |
| Use to scribe lines on metal, plastic and a variety of other material Pierce holes in wood, plastic or leather; even light gauge metal Perfect for splitting saddles | |
| Very flexible blade Forged high grade steel Hardwood handle with polished steel ferrule |