Buckaroos, Inc. Datasheets for Pipe Hangers and Conduit Hangers

Pipe hangers and pipe supports are used to support hanging pipe.  They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more

Page: 1 2 3 4 5
Product Name Notes
It's all about safety! Safety is #1. Round corners protect workers from cuts or scrapes during handling. Round corner feature makes splitting Saddles easier. Short-Rib feature centers saddle inside hanger.
The Buckaroo Flared Edge Saddle is a metal shield formed to a 180' arc. It is designed to protect pipe insulations from crushing or other forms of damage at hanger...
Available in 18, 16, 14, and 12 Gauge, and up to 30" I.P.S. Precisely manufactured 180 Degree Saddles. Each Saddle marked with Insulation O.D.
Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation,for greater thermal efficiency at elevated temperatures. High quality vapor retarder with...
Flared edges prevent cutting into the vapor barrier and increases the structural integrity of the saddle. O.D. size is marked on each saddle to simplify identification in the warehouse or...
Ideal for food plants or exposed piping. Painted steel matches the insulation jacketing. Short-Rib feature centers saddle inside hanger. Specially packaged to protect the paint. Flared outside edge to protect...
Ideal for hot service piping such as steam piping. Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation, for greater...
Ideal for hot service piping such as steam piping. Rigid 12 PCF Insulation gives excellent compressive strength. High quality ASJ Facing, with saddles made of durable carbon steel.

Next >>