Buckaroos, Inc. Datasheets for Rules and Length Gauges
Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used.
Rules and Length Gauges: Learn more
| Product Name | Notes |
|---|---|
| Designed for measuring diameters of pipes, cables, tires or any circular object Conversion from diameter to circumference is made by simply turning the blade Tape measure is 1/4" x 6'... | |
| Hi-Viz orange case makes tape easy to find on the job Lightweight, high strength case is designed to fit perfectly in the hand Toggle lock is positioned for convenient operation... | |
| Lay out regular equal tee templates for 1" to 12" pipe in seconds. Made of durable ABS thermal plastic. Will not rust or corrode. Only 7" x 11" and 1/16"... | |
| Power return tape rule with automatic bottom lock for easy operation Special Tru-Zero hook allows use of nail as pivot to draw circle and arcs | |
| Riveted joint has large side washer and stop which brings rule to a firm stop when opened straight For converting diameters directly to circumference measurements Lower edge on one side... | |
| Scale on the back of the blade will measure up to 3' in diameter Spring is heat treated for added durability and protected blade will withstand abrasion Tape measure blade... | |
| The "standard" rule for tinners and other sheet metal workers Made of tempered medium weight steel Reverse side has formulas for calculating circumference, diameter and area | |
| This layout tool makes it easy to remember how to layout a 16 point gore. Step by step instructions included with each rule. This 6" x 6" square also has... |