Buckaroos, Inc. Buckaroos Sliding Saddles SLD20

Description
The engineer's solution to hanger support on moving pipes. Top saddle moves with the pipe during pipe movement at startup or beyond. Fast and easy to install. Very low material cost versus roller hangers. Made from heavy gauge carbon steel (18, 16, 14 and 12 gauge). Protects people and objects below from Saddles falling to the ground.
Description
The engineer's solution to hanger support on moving pipes. Top saddle moves with the pipe during pipe movement at startup or beyond. Fast and easy to install. Very low material cost versus roller hangers. Made from heavy gauge carbon steel (18, 16, 14 and 12 gauge). Protects people and objects below from Saddles falling to the ground.

Suppliers

Company
Product
Description
Supplier Links
Buckaroos Sliding Saddles - SLD20 - Buckaroos, Inc.
Indianapolis, IN, USA
Buckaroos Sliding Saddles
SLD20
Buckaroos Sliding Saddles SLD20
The engineer's solution to hanger support on moving pipes. Top saddle moves with the pipe during pipe movement at startup or beyond. Fast and easy to install. Very low material cost versus roller hangers. Made from heavy gauge carbon steel (18, 16, 14 and 12 gauge). Protects people and objects below from Saddles falling to the ground.
  • The engineer's solution to hanger support on moving pipes.
  • Top saddle moves with the pipe during pipe movement at startup or beyond.
  • Fast and easy to install.
  • Very low material cost versus roller hangers.
  • Made from heavy gauge carbon steel (18, 16, 14 and 12 gauge).
  • Protects people and objects below from Saddles falling to the ground.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number SLD20
Product Name Buckaroos Sliding Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 430 0250PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1130 lbs (512 kg)
View Details
Channel Conduit/Cable Clamp - 018M021 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.12 inch (28.57 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details