Anokiwave Dual Channel IF Transceiver IC AWMF-0224

Description
NEW Dual Channel IF Transceiver IC The AWMF-0224 is the industry’s first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables 2T2R applications within a single die. An on-chip frequency multiplier simplifies board-level integration for use with either an internal frequency synthesizer or an external PLL. New features for this generation include on-chip selectable LO multiplication, high IF support, LO multiplexing to remove need for external switches for MIMO operation, and a high-power PA eliminating the need for an external driver IC. Features 24.25 to 29.5 GHz operation n258, n257, and n261 3GPP bands Dual channel supporting dual pol with a single IC On-chip LO synthesizer On-chip selectable LO for multiple use cases FC-CSP package and small footprint for low-cost arrays Offers significantly better LO phase noise than commercial off the shelf available parts Consider AWMF-0221 Dual Pol Quad 4x2 Beamformer IC for a full RF Solution Applications 3GPP Compliant 5G communications arrays in the n258, n257, and n261 bands Availability In Pre-Production
Description
NEW Dual Channel IF Transceiver IC The AWMF-0224 is the industry’s first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables 2T2R applications within a single die. An on-chip frequency multiplier simplifies board-level integration for use with either an internal frequency synthesizer or an external PLL. New features for this generation include on-chip selectable LO multiplication, high IF support, LO multiplexing to remove need for external switches for MIMO operation, and a high-power PA eliminating the need for an external driver IC. Features 24.25 to 29.5 GHz operation n258, n257, and n261 3GPP bands Dual channel supporting dual pol with a single IC On-chip LO synthesizer On-chip selectable LO for multiple use cases FC-CSP package and small footprint for low-cost arrays Offers significantly better LO phase noise than commercial off the shelf available parts Consider AWMF-0221 Dual Pol Quad 4x2 Beamformer IC for a full RF Solution Applications 3GPP Compliant 5G communications arrays in the n258, n257, and n261 bands Availability In Pre-Production

Suppliers

Company
Product
Description
Supplier Links
Dual Channel IF Transceiver IC - AWMF-0224 - Anokiwave
San Diego, CA, United States
Dual Channel IF Transceiver IC
AWMF-0224
Dual Channel IF Transceiver IC AWMF-0224
NEW Dual Channel IF Transceiver IC The AWMF-0224 is the industry’s first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables 2T2R applications within a single die. An on-chip frequency multiplier simplifies board-level integration for use with either an internal frequency synthesizer or an external PLL. New features for this generation include on-chip selectable LO multiplication, high IF support, LO multiplexing to remove need for external switches for MIMO operation, and a high-power PA eliminating the need for an external driver IC. Features 24.25 to 29.5 GHz operation n258, n257, and n261 3GPP bands Dual channel supporting dual pol with a single IC On-chip LO synthesizer On-chip selectable LO for multiple use cases FC-CSP package and small footprint for low-cost arrays Offers significantly better LO phase noise than commercial off the shelf available parts Consider AWMF-0221 Dual Pol Quad 4x2 Beamformer IC for a full RF Solution Applications 3GPP Compliant 5G communications arrays in the n258, n257, and n261 bands Availability In Pre-Production

NEW Dual Channel IF Transceiver IC

The AWMF-0224 is the industry’s first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables 2T2R applications within a single die. An on-chip frequency multiplier simplifies board-level integration for use with either an internal frequency synthesizer or an external PLL.

New features for this generation include on-chip selectable LO multiplication, high IF support, LO multiplexing to remove need for external switches for MIMO operation, and a high-power PA eliminating the need for an external driver IC.

Features

  • 24.25 to 29.5 GHz operation
  • n258, n257, and n261 3GPP bands
  • Dual channel supporting dual pol with a single IC
  • On-chip LO synthesizer
  • On-chip selectable LO for multiple use cases
  • FC-CSP package and small footprint for low-cost arrays
  • Offers significantly better LO phase noise than commercial off the shelf available parts
  • Consider AWMF-0221 Dual Pol Quad 4x2 Beamformer IC for a full RF Solution

Applications

3GPP Compliant 5G communications arrays in the n258, n257, and n261 bands

Availability

In Pre-Production

Supplier's Site
Dual Channel IF Transceiver IC - AWMF-0224 - Anokiwave
San Diego, CA, United States
Dual Channel IF Transceiver IC
AWMF-0224
Dual Channel IF Transceiver IC AWMF-0224
The AWMF-0224 is the industry’s first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables 2T2R applications within a single die. An on-chip frequency multiplier simplifies board-level integration for use with either an internal frequency synthesizer or an external PLL. New features for this generation include on-chip selectable LO multiplication, high IF support, FDD support for simultaneous operation of Tx and Rx, LO multiplexing to remove need for external switches for MIMO operation, and a high-power PA eliminating the need for an external driver IC. Features 24.25 to 29.5 GHz operation n258, n257, and n261 3GPP bands Dual channel supporting dual pol with a single IC On-chip LO synthesizer On-chip selectable LO for multiple use cases FC-CSP package and small footprint for low-cost arrays Offers significantly better LO phase noise than commercial off the shelf available parts Consider AWMF-0221 Dual Pol Quad 4x2 Beamformer IC for a full RF Solution Applications 3GPP Compliant 5G communications arrays in the n258, n257, and n261 bands

The AWMF-0224 is the industry’s first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables 2T2R applications within a single die. An on-chip frequency multiplier simplifies board-level integration for use with either an internal frequency synthesizer or an external PLL.

New features for this generation include on-chip selectable LO multiplication, high IF support, FDD support for simultaneous operation of Tx and Rx, LO multiplexing to remove need for external switches for MIMO operation, and a high-power PA eliminating the need for an external driver IC.

Features

  • 24.25 to 29.5 GHz operation
  • n258, n257, and n261 3GPP bands
  • Dual channel supporting dual pol with a single IC
  • On-chip LO synthesizer
  • On-chip selectable LO for multiple use cases
  • FC-CSP package and small footprint for low-cost arrays
  • Offers significantly better LO phase noise than commercial off the shelf available parts
  • Consider AWMF-0221 Dual Pol Quad 4x2 Beamformer IC for a full RF Solution

Applications

3GPP Compliant 5G communications arrays in the n258, n257, and n261 bands

Supplier's Site

Technical Specifications

  Anokiwave Anokiwave
Product Category Network and Communication Chips Network and Communication Chips
Product Number AWMF-0224 AWMF-0224
Product Name Dual Channel IF Transceiver IC Dual Channel IF Transceiver IC
Device Type Transceiver; Up/Down Converter Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Transceiver ICs - 4823-NRF51422-QFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - CYBL11573-76FLXITCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details