Anokiwave Beamformer IC AWMF-0236

Description
The AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage. The new Gen-4 IC family supports OEMs goal of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Features NEW Generation 4 IC family 37 to 43.5 GHz operation n260 and n259 3GPP bands Supports both 5G NR and 802.11ac/802.11ax waveforms NEW Higher linear power and improved efficiency 4 dual-pol or 8 single-pol antenna configuration Tx/Rx half duplex operation Single antenna for Tx and Rx Phase and gain control Telemetry reporting Fast beam steering Zero-Cal® phase/gain calibration free NEW FC-CSP package Consider AWMF-0218 IF Up/Down Converter IC for a full RF Solution
Description
The AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage. The new Gen-4 IC family supports OEMs goal of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Features NEW Generation 4 IC family 37 to 43.5 GHz operation n260 and n259 3GPP bands Supports both 5G NR and 802.11ac/802.11ax waveforms NEW Higher linear power and improved efficiency 4 dual-pol or 8 single-pol antenna configuration Tx/Rx half duplex operation Single antenna for Tx and Rx Phase and gain control Telemetry reporting Fast beam steering Zero-Cal® phase/gain calibration free NEW FC-CSP package Consider AWMF-0218 IF Up/Down Converter IC for a full RF Solution

Suppliers

Company
Product
Description
Supplier Links
Beamformer IC - AWMF-0236 - Anokiwave
San Diego, CA, United States
Beamformer IC
AWMF-0236
Beamformer IC AWMF-0236
The AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage. The new Gen-4 IC family supports OEMs goal of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Features NEW Generation 4 IC family 37 to 43.5 GHz operation n260 and n259 3GPP bands Supports both 5G NR and 802.11ac/802.11ax waveforms NEW Higher linear power and improved efficiency 4 dual-pol or 8 single-pol antenna configuration Tx/Rx half duplex operation Single antenna for Tx and Rx Phase and gain control Telemetry reporting Fast beam steering Zero-Cal® phase/gain calibration free NEW FC-CSP package Consider AWMF-0218 IF Up/Down Converter IC for a full RF Solution

The AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage.

The new Gen-4 IC family supports OEMs goal of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations.

Features

  • NEW Generation 4 IC family
  • 37 to 43.5 GHz operation
  • n260 and n259 3GPP bands
  • Supports both 5G NR and 802.11ac/802.11ax waveforms
  • NEW Higher linear power and improved efficiency
  • 4 dual-pol or 8 single-pol antenna configuration
  • Tx/Rx half duplex operation
  • Single antenna for Tx and Rx
  • Phase and gain control
  • Telemetry reporting
  • Fast beam steering
  • Zero-Cal® phase/gain calibration free
  • NEW FC-CSP package
  • Consider AWMF-0218 IF Up/Down Converter IC for a full RF Solution
Supplier's Site

Technical Specifications

  Anokiwave
Product Category Network and Communication Chips
Product Number AWMF-0236
Product Name Beamformer IC
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM20733A2KFB1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
Interface - Drivers, Receivers, Transceivers - 100316QI - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 2312-DW3210SRDKR-ND - DigiKey
Specs
Device Type Transceiver
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details