Anokiwave Medium Power Front End MMIC AWMF-0106

Description
The AWMF-0106 is an integrated power amplifier, low noise amplifier, limiter, and T/R switch intended for radar phased array applications. The device provides 30 dB linear gain and 3W saturated output power during Tx mode; 24 dB gain and 2.8 dB noise figure during Rx mode. Additional features include Tx output power detection, active bias of the power amplifier stages, and active self bias of the low noise amplifier stages. Dual Rx outputs are provided to enable dual Rx beam phased array applications. The device features ESD protection and is packaged in a 7x7 mm, 56 lead 7x7 QFN for easy installation in planar phased arrays.
Description
The AWMF-0106 is an integrated power amplifier, low noise amplifier, limiter, and T/R switch intended for radar phased array applications. The device provides 30 dB linear gain and 3W saturated output power during Tx mode; 24 dB gain and 2.8 dB noise figure during Rx mode. Additional features include Tx output power detection, active bias of the power amplifier stages, and active self bias of the low noise amplifier stages. Dual Rx outputs are provided to enable dual Rx beam phased array applications. The device features ESD protection and is packaged in a 7x7 mm, 56 lead 7x7 QFN for easy installation in planar phased arrays.

Suppliers

Company
Product
Description
Supplier Links
Medium Power Front End MMIC - AWMF-0106 - Anokiwave
San Diego, CA, United States
Medium Power Front End MMIC
AWMF-0106
Medium Power Front End MMIC AWMF-0106
The AWMF-0106 is an integrated power amplifier, low noise amplifier, limiter, and T/R switch intended for radar phased array applications. The device provides 30 dB linear gain and 3W saturated output power during Tx mode; 24 dB gain and 2.8 dB noise figure during Rx mode. Additional features include Tx output power detection, active bias of the power amplifier stages, and active self bias of the low noise amplifier stages. Dual Rx outputs are provided to enable dual Rx beam phased array applications. The device features ESD protection and is packaged in a 7x7 mm, 56 lead 7x7 QFN for easy installation in planar phased arrays.

The AWMF-0106 is an integrated power amplifier, low noise amplifier, limiter, and T/R switch intended for radar phased array applications. The device provides 30 dB linear gain and 3W saturated output power during Tx mode; 24 dB gain and 2.8 dB noise figure during Rx mode. Additional features include Tx output power detection, active bias of the power amplifier stages, and active self bias of the low noise amplifier stages. Dual Rx outputs are provided to enable dual Rx beam phased array applications. The device features ESD protection and is packaged in a 7x7 mm, 56 lead 7x7 QFN for easy installation in planar phased arrays.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category Network and Communication Chips
Product Number AWMF-0106
Product Name Medium Power Front End MMIC
Device Type Medium Power Front End MMIC
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 448-CYRF89235-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details