Anokiwave Ku-Band Tx Beamformer IC AWMF-0147

Description
Ku-Band Quad 4x2 Tx Beamformer IC The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. The 2nd generation Ku-Band SATCOM beamformer IC family enables active antenna SATCOM ground terminals that can auto-align and auto-position supporting SATCOM-on-the-move using LEO/MEO/GEO satellites. Features 13.75 to 14.5 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6-bit phase/5 bit gain control Gain compensation over temperature Temperature reporting Applications Flat Panel SATCOM systems using LEO/MEO/GEO satellites.
Description
Ku-Band Quad 4x2 Tx Beamformer IC The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. The 2nd generation Ku-Band SATCOM beamformer IC family enables active antenna SATCOM ground terminals that can auto-align and auto-position supporting SATCOM-on-the-move using LEO/MEO/GEO satellites. Features 13.75 to 14.5 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6-bit phase/5 bit gain control Gain compensation over temperature Temperature reporting Applications Flat Panel SATCOM systems using LEO/MEO/GEO satellites.

Suppliers

Company
Product
Description
Supplier Links
Ku-Band Tx Beamformer IC - AWMF-0147 - Anokiwave
San Diego, CA, United States
Ku-Band Tx Beamformer IC
AWMF-0147
Ku-Band Tx Beamformer IC AWMF-0147
Ku-Band Quad 4x2 Tx Beamformer IC The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas. The 2nd generation Ku-Band SATCOM beamformer IC family enables active antenna SATCOM ground terminals that can auto-align and auto-position supporting SATCOM-on-the-move using LEO/MEO/GEO satellites. Features 13.75 to 14.5 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear) 6-bit phase/5 bit gain control Gain compensation over temperature Temperature reporting Applications Flat Panel SATCOM systems using LEO/MEO/GEO satellites.

Ku-Band Quad 4x2 Tx Beamformer IC

The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array antennas.

The 2nd generation Ku-Band SATCOM beamformer IC family enables active antenna SATCOM ground terminals that can auto-align and auto-position supporting SATCOM-on-the-move using LEO/MEO/GEO satellites.

Features

  • 13.75 to 14.5 GHz operation
  • Supports 4 dual pol radiating elements
  • Flexible polarization (RHCP, LHCP, linear)
  • 6-bit phase/5 bit gain control
  • Gain compensation over temperature
  • Temperature reporting

Applications

Flat Panel SATCOM systems using LEO/MEO/GEO satellites.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category Network and Communication Chips
Product Number AWMF-0147
Product Name Ku-Band Tx Beamformer IC
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI3211-E-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - NRF51422-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details