Titus Company (The) Drain-All Drains Condensate Handler®

Description
The Drain-All Condensate Handler has become the industry standard due to its efficient design. It is compatible with high-pressure, low-pressure and high-temperature environments, and applications involving a heavy concentration of rust or other challenging materials. This revolutionary drain trap also features Drain-All's patented through port technology for a maximum throughput capacity of solid debris. Use the Condensate Handler with compressors with a power output capacity of up to 1,500 hp.
Description
The Drain-All Condensate Handler has become the industry standard due to its efficient design. It is compatible with high-pressure, low-pressure and high-temperature environments, and applications involving a heavy concentration of rust or other challenging materials. This revolutionary drain trap also features Drain-All's patented through port technology for a maximum throughput capacity of solid debris. Use the Condensate Handler with compressors with a power output capacity of up to 1,500 hp.

Suppliers

Company
Product
Description
Supplier Links
Drain-All Drains - Condensate Handler® - Titus Company (The)
Morgantown, PA, United States
Drain-All Drains
Condensate Handler®
Drain-All Drains Condensate Handler®
The Drain-All Condensate Handler has become the industry standard due to its efficient design. It is compatible with high-pressure, low-pressure and high-temperature environments, and applications involving a heavy concentration of rust or other challenging materials. This revolutionary drain trap also features Drain-All's patented through port technology for a maximum throughput capacity of solid debris. Use the Condensate Handler with compressors with a power output capacity of up to 1,500 hp.

The Drain-All Condensate Handler has become the industry standard due to its efficient design. It is compatible with high-pressure, low-pressure and high-temperature environments, and applications involving a heavy concentration of rust or other challenging materials. This revolutionary drain trap also features Drain-All's patented through port technology for a maximum throughput capacity of solid debris. Use the Condensate Handler with compressors with a power output capacity of up to 1,500 hp.

Supplier's Site

Technical Specifications

  Titus Company (The)
Product Category Drains and Drain Systems
Product Number Condensate Handler®
Product Name Drain-All Drains
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Cast Iron Adjustable Floor Cleanout w/Round Top - CO20 - Watts
Specs
Drain Type Floor Cleanout
Shape Round
Body Material Cast Iron
View Details