Titus Company (The) Demand Drains Accu-Drain

Description
This specially designed electric-operated condensate drain offers an energy-efficient compressed air system solution. The guillotine-style valve resists clogs, which increases efficiency and performance and saves time. The vertical design is compact, allowing you to place the unit exactly where you need it. The Accu-Drain features precisely located indicator lights that enable you to view and monitor the drain's status throughout the operating process. The reservoir also allows for quick checks of the condensate level. This drain comes in multiple sizes to meet the needs of any compressed air applications. Key specs include a compressor capacity of 1,125 cfm, dryer capacity of 2,250 cfm, filter capacity of 6,750 cfm and pressure range of 0 to 200 psi (ACD5 model).
Datasheet
Description
This specially designed electric-operated condensate drain offers an energy-efficient compressed air system solution. The guillotine-style valve resists clogs, which increases efficiency and performance and saves time. The vertical design is compact, allowing you to place the unit exactly where you need it. The Accu-Drain features precisely located indicator lights that enable you to view and monitor the drain's status throughout the operating process. The reservoir also allows for quick checks of the condensate level. This drain comes in multiple sizes to meet the needs of any compressed air applications. Key specs include a compressor capacity of 1,125 cfm, dryer capacity of 2,250 cfm, filter capacity of 6,750 cfm and pressure range of 0 to 200 psi (ACD5 model).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Demand Drains - Accu-Drain - Titus Company (The)
Morgantown, PA, United States
Demand Drains
Accu-Drain
Demand Drains Accu-Drain
This specially designed electric-operated condensate drain offers an energy-efficient compressed air system solution. The guillotine-style valve resists clogs, which increases efficiency and performance and saves time. The vertical design is compact, allowing you to place the unit exactly where you need it. The Accu-Drain features precisely located indicator lights that enable you to view and monitor the drain's status throughout the operating process. The reservoir also allows for quick checks of the condensate level. This drain comes in multiple sizes to meet the needs of any compressed air applications. Key specs include a compressor capacity of 1,125 cfm, dryer capacity of 2,250 cfm, filter capacity of 6,750 cfm and pressure range of 0 to 200 psi (ACD5 model).

This specially designed electric-operated condensate drain offers an energy-efficient compressed air system solution. The guillotine-style valve resists clogs, which increases efficiency and performance and saves time. The vertical design is compact, allowing you to place the unit exactly where you need it. The Accu-Drain features precisely located indicator lights that enable you to view and monitor the drain's status throughout the operating process. The reservoir also allows for quick checks of the condensate level. This drain comes in multiple sizes to meet the needs of any compressed air applications. Key specs include a compressor capacity of 1,125 cfm, dryer capacity of 2,250 cfm, filter capacity of 6,750 cfm and pressure range of 0 to 200 psi (ACD5 model).

Supplier's Site Datasheet

Technical Specifications

  Titus Company (The)
Product Category Drains and Drain Systems
Product Number Accu-Drain
Product Name Demand Drains
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
12 in. Square x 6 in. Deep Sanitary Floor Sink - FS-730 - Watts
Specs
Drain Type Sanitary
Strainer Size 12.0 inch (305 mm)
Shape Square/Rect
View Details