Titus Company (The) Drain-All Drains Temperature Handler®

Description
Drain-All has designed this drain trap specifically for high-temperature applications of up to 170 degrees Fahrenheit. Models that can accommodate 250-degree and 350-degree Fahrenheit environments are also available. Use it for applications such as removing condensate from hot liquids due to maintenance and clean-out processes and high-temperature process liquids under pressure.
Description
Drain-All has designed this drain trap specifically for high-temperature applications of up to 170 degrees Fahrenheit. Models that can accommodate 250-degree and 350-degree Fahrenheit environments are also available. Use it for applications such as removing condensate from hot liquids due to maintenance and clean-out processes and high-temperature process liquids under pressure.

Suppliers

Company
Product
Description
Supplier Links
Drain-All Drains - Temperature Handler® - Titus Company (The)
Morgantown, PA, United States
Drain-All Drains
Temperature Handler®
Drain-All Drains Temperature Handler®
Drain-All has designed this drain trap specifically for high-temperature applications of up to 170 degrees Fahrenheit. Models that can accommodate 250-degree and 350-degree Fahrenheit environments are also available. Use it for applications such as removing condensate from hot liquids due to maintenance and clean-out processes and high-temperature process liquids under pressure.

Drain-All has designed this drain trap specifically for high-temperature applications of up to 170 degrees Fahrenheit. Models that can accommodate 250-degree and 350-degree Fahrenheit environments are also available. Use it for applications such as removing condensate from hot liquids due to maintenance and clean-out processes and high-temperature process liquids under pressure.

Supplier's Site

Technical Specifications

  Titus Company (The)
Product Category Drains and Drain Systems
Product Number Temperature Handler®
Product Name Drain-All Drains
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
General Purpose Floor Drain - FD-390-E - Watts
Specs
Drain Type Floor
Strainer Size 5.0 inch (127 mm)
Shape Round
View Details