WorldWide Electric Corporation WorldWide Fractional HP Motors - Variable Speed DC Controls WDCCONT

Description
Dual voltage - 120/240 VAC, 50/60 hz Adjustable horsepower settings Barrier terminal strip Packaged bridge supply (fullwave) 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback Adjustable minimum speed (0-30% of max.) Adjustable maximum speed (66-110% of base) Adjustable IR compensation Adjustable linear acceleration (0.5-8 sec.) Adjustable current limit to 15 amps Line voltage compensation 5K ohm speed potentiometer with leads, knob and dial included Power on/off switch 50:1 speed range Overload capacity: 150% for one minute Transient voltage protection Voltage following mode or DC tachometer follower by supplying ungrounded analog input signal (0-12 VDC) DC tachometer feedback (6 V at base speed) Inhibit circuit - permits start and stop without breaking AC lines Remote start/stop via pot circuit or inhibit circuit Shunt field supply provided (1 amp max.; 100 V for 120 VAC; 200 V for 240 VAC input) AC line fuse Rated NEMA 4/12 with threaded conduit holes
Description
Dual voltage - 120/240 VAC, 50/60 hz Adjustable horsepower settings Barrier terminal strip Packaged bridge supply (fullwave) 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback Adjustable minimum speed (0-30% of max.) Adjustable maximum speed (66-110% of base) Adjustable IR compensation Adjustable linear acceleration (0.5-8 sec.) Adjustable current limit to 15 amps Line voltage compensation 5K ohm speed potentiometer with leads, knob and dial included Power on/off switch 50:1 speed range Overload capacity: 150% for one minute Transient voltage protection Voltage following mode or DC tachometer follower by supplying ungrounded analog input signal (0-12 VDC) DC tachometer feedback (6 V at base speed) Inhibit circuit - permits start and stop without breaking AC lines Remote start/stop via pot circuit or inhibit circuit Shunt field supply provided (1 amp max.; 100 V for 120 VAC; 200 V for 240 VAC input) AC line fuse Rated NEMA 4/12 with threaded conduit holes

Suppliers

Company
Product
Description
Supplier Links
WorldWide Fractional HP Motors - Variable Speed DC Controls - WDCCONT - WorldWide Electric Corporation
Rochester, NY, United States
WorldWide Fractional HP Motors - Variable Speed DC Controls
WDCCONT
WorldWide Fractional HP Motors - Variable Speed DC Controls WDCCONT
Dual voltage - 120/240 VAC, 50/60 hz Adjustable horsepower settings Barrier terminal strip Packaged bridge supply (fullwave) 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback Adjustable minimum speed (0-30% of max.) Adjustable maximum speed (66-110% of base) Adjustable IR compensation Adjustable linear acceleration (0.5-8 sec.) Adjustable current limit to 15 amps Line voltage compensation 5K ohm speed potentiometer with leads, knob and dial included Power on/off switch 50:1 speed range Overload capacity: 150% for one minute Transient voltage protection Voltage following mode or DC tachometer follower by supplying ungrounded analog input signal (0-12 VDC) DC tachometer feedback (6 V at base speed) Inhibit circuit - permits start and stop without breaking AC lines Remote start/stop via pot circuit or inhibit circuit Shunt field supply provided (1 amp max.; 100 V for 120 VAC; 200 V for 240 VAC input) AC line fuse Rated NEMA 4/12 with threaded conduit holes
  • Dual voltage - 120/240 VAC, 50/60 hz
  • Adjustable horsepower settings
  • Barrier terminal strip
  • Packaged bridge supply (fullwave)
  • 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback
  • Adjustable minimum speed (0-30% of max.)
  • Adjustable maximum speed (66-110% of base)
  • Adjustable IR compensation
  • Adjustable linear acceleration (0.5-8 sec.)
  • Adjustable current limit to 15 amps
  • Line voltage compensation
  • 5K ohm speed potentiometer with leads, knob and dial included
  • Power on/off switch
  • 50:1 speed range
  • Overload capacity: 150% for one minute
  • Transient voltage protection
  • Voltage following mode or DC tachometer follower by supplying ungrounded analog input signal (0-12 VDC)
  • DC tachometer feedback (6 V at base speed)
  • Inhibit circuit - permits start and stop without breaking AC lines
  • Remote start/stop via pot circuit or inhibit circuit
  • Shunt field supply provided (1 amp max.; 100 V for 120 VAC; 200 V for 240 VAC input)
  • AC line fuse
  • Rated NEMA 4/12 with threaded conduit holes
Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Motor Controllers
Product Number WDCCONT
Product Name WorldWide Fractional HP Motors - Variable Speed DC Controls
Phase   Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

600 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5250 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 57-pin
Communication UART/SPI, I2C
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD-1-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details
FRENIC-MEGA AC Drive - FRN040G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
DRV8308 3-Phase BLDC Motor Pre-Driver with Integrated Speed Control and Commutation Logic - DRV8308RHAT - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 32 volts
View Details
8 suppliers