026 - 250GM -- POLY(ACRYLIC ACID)
Scientific Polymer Products, Inc.
Poly(acrylic acid)
026 - 250gm
Description
Poly(acrylic acid)
Catalog # :
026
CAS :
9003-01-4
Physical Form :
Powder
Approx Mw :
450,000
Density (g/cc) :
1.41
Refractive Index :
1.527
Viscosity :
700cp (4% solution in water)
TSCA :
TSCA listed
Tg (C) :
106
Misc :
Equivalent weight 76; pH 2.5-3.0 (1% water solution)
Soluble in :
Dioxane, ethanol, methanol, water
Description
Poly(acrylic acid)
Catalog # :
026
CAS :
9003-01-4
Physical Form :
Powder
Approx Mw :
450,000
Density (g/cc) :
1.41
Refractive Index :
1.527
Viscosity :
700cp (4% solution in water)
TSCA :
TSCA listed
Tg (C) :
106
Misc :
Equivalent weight 76; pH 2.5-3.0 (1% water solution)
Soluble in :
Dioxane, ethanol, methanol, water
Suppliers
Poly(acrylic acid)
Catalog # :
026
CAS :
9003-01-4
Physical Form :
Powder
Approx Mw :
450,000
Density (g/cc) :
1.41
Refractive Index :
1.527
Viscosity :
700cp (4% solution in water)
TSCA :
TSCA listed
Tg (C) :
106
Misc :
Equivalent weight 76; pH 2.5-3.0 (1% water solution)
Soluble in :
Dioxane, ethanol, methanol, water
|
Poly(acrylic acid) |
| Catalog # : | 026 |
| CAS : | 9003-01-4 |
| Physical Form : | Powder |
| Approx Mw : | 450,000 |
| Density (g/cc) : | 1.41 |
| Refractive Index : | 1.527 |
| Viscosity : | 700cp (4% solution in water) |
| TSCA : | TSCA listed |
| Tg (C) : | 106 |
| Misc : | Equivalent weight 76; pH 2.5-3.0 (1% water solution) |
| Soluble in : | Dioxane, ethanol, methanol, water |
| |
Supplier's Site
Technical Specifications
|
Product Category
|
Specialty Polymers and Resins |
|
Product Number
|
026 - 250gm |
|
Product Name
|
Poly(acrylic acid) |
|
Chemical System
|
Poly(acrylic acid)
|
Unlock Full Specs
to access all available technical data