045A - 500GM -- PHENOXY RESIN
Scientific Polymer Products, Inc.
Phenoxy resin
045A - 500gm
Description
Phenoxy resin
Catalog # :
045A
CAS :
25068-38-6
Physical Form :
Pellets
Approx Mw :
50,000
Density (g/cc) :
1.18 (23C)
Viscosity :
500cp (20% in cyclohexanone)
Softening Point (C) :
180
TSCA :
TSCA listed
Tg (C) :
100
Soluble in :
Cellosolve acetate, MEK, THF
Description
Phenoxy resin
Catalog # :
045A
CAS :
25068-38-6
Physical Form :
Pellets
Approx Mw :
50,000
Density (g/cc) :
1.18 (23C)
Viscosity :
500cp (20% in cyclohexanone)
Softening Point (C) :
180
TSCA :
TSCA listed
Tg (C) :
100
Soluble in :
Cellosolve acetate, MEK, THF
Suppliers
Phenoxy resin
Catalog # :
045A
CAS :
25068-38-6
Physical Form :
Pellets
Approx Mw :
50,000
Density (g/cc) :
1.18 (23C)
Viscosity :
500cp (20% in cyclohexanone)
Softening Point (C) :
180
TSCA :
TSCA listed
Tg (C) :
100
Soluble in :
Cellosolve acetate, MEK, THF
|
Phenoxy resin |
| Catalog # : | 045A |
| CAS : | 25068-38-6 |
| Physical Form : | Pellets |
| Approx Mw : | 50,000 |
| Density (g/cc) : | 1.18 (23C) |
| Viscosity : | 500cp (20% in cyclohexanone) |
| Softening Point (C) : | 180 |
| TSCA : | TSCA listed |
| Tg (C) : | 100 |
| Soluble in : | Cellosolve acetate, MEK, THF |
| |
Supplier's Site
Technical Specifications
|
Product Category
|
Specialty Polymers and Resins |
|
Product Number
|
045A - 500gm |
|
Product Name
|
Phenoxy resin |
|
Chemical System
|
Phenoxy resin
|
Unlock Full Specs
to access all available technical data