600 - 100GM -- POLY(ACRYLIC ACID)
Scientific Polymer Products, Inc.
Poly(acrylic acid)
600 - 100gm
Description
Poly(acrylic acid)
Catalog # :
600
CAS :
9003-01-4
Physical Form :
Powder
Approx Mw :
1,250,000
Density (g/cc) :
1.41
Refractive Index :
1.527
TSCA :
TSCA listed
Tg (C) :
106
Misc :
pH 2.5-3.0 (1% water solution)
Soluble in :
Dioxane, ethanol, methanol, water
Description
Poly(acrylic acid)
Catalog # :
600
CAS :
9003-01-4
Physical Form :
Powder
Approx Mw :
1,250,000
Density (g/cc) :
1.41
Refractive Index :
1.527
TSCA :
TSCA listed
Tg (C) :
106
Misc :
pH 2.5-3.0 (1% water solution)
Soluble in :
Dioxane, ethanol, methanol, water
Suppliers
Poly(acrylic acid)
Catalog # :
600
CAS :
9003-01-4
Physical Form :
Powder
Approx Mw :
1,250,000
Density (g/cc) :
1.41
Refractive Index :
1.527
TSCA :
TSCA listed
Tg (C) :
106
Misc :
pH 2.5-3.0 (1% water solution)
Soluble in :
Dioxane, ethanol, methanol, water
|
Poly(acrylic acid) |
| Catalog # : | 600 |
| CAS : | 9003-01-4 |
| Physical Form : | Powder |
| Approx Mw : | 1,250,000 |
| Density (g/cc) : | 1.41 |
| Refractive Index : | 1.527 |
| TSCA : | TSCA listed |
| Tg (C) : | 106 |
| Misc : | pH 2.5-3.0 (1% water solution) |
| Soluble in : | Dioxane, ethanol, methanol, water |
| |
Supplier's Site
Technical Specifications
|
Product Category
|
Specialty Polymers and Resins |
|
Product Number
|
600 - 100gm |
|
Product Name
|
Poly(acrylic acid) |
|
Chemical System
|
Poly(acrylic acid)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material Type
Thermally cured; CastingResin; Optical
Chemical System
Epoxy; Cycloaliphatic, 100% Solids
Filler
Unfilled
View Details
Mitsui Chemicals America, Inc.
Chemical System
Optical Grade Polymer
View Details
Material Type
Elastomer; MoldingCompound
Chemical System
Fluoropolymer
Industry
OEM or Industrial
View Details
AGC Chemicals Americas, Inc.
Material Type
Thermoplastic; MoldingCompound
Chemical System
Fluoropolymer
Filler
Unfilled
View Details