MCG - Performance Polymers Division Bio Plastics & Compounds BioPBS

Description
REVOLUTIONARY IN BIO PROPERTIES BioPBS™ (bio-based polybutylene succinate) is revolutionary in its two-fold bio properties. BIO-BASED Using advanced technology from Mitsubishi Chemical Corporation, it is both bio-based and biodegradable plastic. COMPOSTABLE Derived from natural resources, such as sugarcane cassava and corn, BioPBS™ is compostable into biomass, carbon dioxide and water. Products made from BioPBS™ can be disposed of along with organic waste. BioPBS™ has no adverse effects on the environment and is naturally compostable, without requiring a specialized composting facility. CONVENTIONAL CONVERTING EQUIPMENT You can utilize this advanced material with the same machines you currently own with no additional investment. BioPBS™ can be applied in current extrusion coating machines, blown film extruders, and injection molding machines. BIOPBS™ BENEFITS High Service Temperature: Applications made by BioPBS™ can withstand up to 100°C. BioPBS™ can be used for hot beverage cups, boxes, and utensils for freshly cooked food. High performance heat sealability: Having at least same level of seal strength as conventional petro-plastic but achieved with lower temperature. We provide the same performance with less cost in waste disposal expense. Good printability without pre-treatment Compatible with natural fibers Excellent Processability Mutual compatibility with other biodegradable plastics such as polylactic acid (PLA). Mixing BioPBS™ with other types of biopolymers can meet customer requirements in a greater degree of properties. FOOD CONTACT AND ENVIRONMENTAL COMPLIANCE According to grades and applications, BioPBS™ is registered as food contact approved, and pass the most demanding bio based and compostable requirements. BioBPS™ is certified by official bodies, please contact your local representative for more details.
Datasheet
Description
REVOLUTIONARY IN BIO PROPERTIES BioPBS™ (bio-based polybutylene succinate) is revolutionary in its two-fold bio properties. BIO-BASED Using advanced technology from Mitsubishi Chemical Corporation, it is both bio-based and biodegradable plastic. COMPOSTABLE Derived from natural resources, such as sugarcane cassava and corn, BioPBS™ is compostable into biomass, carbon dioxide and water. Products made from BioPBS™ can be disposed of along with organic waste. BioPBS™ has no adverse effects on the environment and is naturally compostable, without requiring a specialized composting facility. CONVENTIONAL CONVERTING EQUIPMENT You can utilize this advanced material with the same machines you currently own with no additional investment. BioPBS™ can be applied in current extrusion coating machines, blown film extruders, and injection molding machines. BIOPBS™ BENEFITS High Service Temperature: Applications made by BioPBS™ can withstand up to 100°C. BioPBS™ can be used for hot beverage cups, boxes, and utensils for freshly cooked food. High performance heat sealability: Having at least same level of seal strength as conventional petro-plastic but achieved with lower temperature. We provide the same performance with less cost in waste disposal expense. Good printability without pre-treatment Compatible with natural fibers Excellent Processability Mutual compatibility with other biodegradable plastics such as polylactic acid (PLA). Mixing BioPBS™ with other types of biopolymers can meet customer requirements in a greater degree of properties. FOOD CONTACT AND ENVIRONMENTAL COMPLIANCE According to grades and applications, BioPBS™ is registered as food contact approved, and pass the most demanding bio based and compostable requirements. BioBPS™ is certified by official bodies, please contact your local representative for more details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bio Plastics & Compounds - BioPBS - MCG - Performance Polymers Division
Bellevue, OH, United States
Bio Plastics & Compounds
BioPBS
Bio Plastics & Compounds BioPBS
REVOLUTIONARY IN BIO PROPERTIES BioPBS™ (bio-based polybutylene succinate) is revolutionary in its two-fold bio properties. BIO-BASED Using advanced technology from Mitsubishi Chemical Corporation, it is both bio-based and biodegradable plastic. COMPOSTABLE Derived from natural resources, such as sugarcane cassava and corn, BioPBS™ is compostable into biomass, carbon dioxide and water. Products made from BioPBS™ can be disposed of along with organic waste. BioPBS™ has no adverse effects on the environment and is naturally compostable, without requiring a specialized composting facility. CONVENTIONAL CONVERTING EQUIPMENT You can utilize this advanced material with the same machines you currently own with no additional investment. BioPBS™ can be applied in current extrusion coating machines, blown film extruders, and injection molding machines. BIOPBS™ BENEFITS High Service Temperature: Applications made by BioPBS™ can withstand up to 100°C. BioPBS™ can be used for hot beverage cups, boxes, and utensils for freshly cooked food. High performance heat sealability: Having at least same level of seal strength as conventional petro-plastic but achieved with lower temperature. We provide the same performance with less cost in waste disposal expense. Good printability without pre-treatment Compatible with natural fibers Excellent Processability Mutual compatibility with other biodegradable plastics such as polylactic acid (PLA). Mixing BioPBS™ with other types of biopolymers can meet customer requirements in a greater degree of properties. FOOD CONTACT AND ENVIRONMENTAL COMPLIANCE According to grades and applications, BioPBS™ is registered as food contact approved, and pass the most demanding bio based and compostable requirements. BioBPS™ is certified by official bodies, please contact your local representative for more details.

REVOLUTIONARY IN BIO PROPERTIES

BioPBS™ (bio-based polybutylene succinate) is revolutionary in its two-fold bio properties.

BIO-BASED

Using advanced technology from Mitsubishi Chemical Corporation, it is both bio-based and biodegradable plastic.

COMPOSTABLE

Derived from natural resources, such as sugarcane cassava and corn, BioPBS™ is compostable into biomass, carbon dioxide and water. Products made from BioPBS™ can be disposed of along with organic waste. BioPBS™ has no adverse effects on the environment and is naturally compostable, without requiring a specialized composting facility.

CONVENTIONAL CONVERTING EQUIPMENT

You can utilize this advanced material with the same machines you currently own with no additional investment. BioPBS™ can be applied in current extrusion coating machines, blown film extruders, and injection molding machines.

BIOPBS™ BENEFITS

  • High Service Temperature: Applications made by BioPBS™ can withstand up to 100°C. BioPBS™ can be used for hot beverage cups, boxes, and utensils for freshly cooked food.
  • High performance heat sealability: Having at least same level of seal strength as conventional petro-plastic but achieved with lower temperature. We provide the same performance with less cost in waste disposal expense.
  • Good printability without pre-treatment
  • Compatible with natural fibers
  • Excellent Processability
  • Mutual compatibility with other biodegradable plastics such as polylactic acid (PLA).
    Mixing BioPBS™ with other types of biopolymers can meet customer requirements in a greater degree of properties.

FOOD CONTACT AND ENVIRONMENTAL COMPLIANCE

According to grades and applications, BioPBS™ is registered as food contact approved, and pass the most demanding bio based and compostable requirements.
BioBPS™ is certified by official bodies, please contact your local representative for more details.

Supplier's Site Datasheet

Technical Specifications

  MCG - Performance Polymers Division
Product Category Molding Compounds and Resins
Product Number BioPBS
Product Name Bio Plastics & Compounds
Type Elastomer
Chemical System Butyl
Industry Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Tron® - E 4141 White Resin / C 4141 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
FDA Compliant Fluorine Copolymers -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry Sanitary; OEM or Industrial
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details