Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Rotary Shafts
Rotary shafts are elongated, rod-shaped devices that rotate about a longitudinal axis and transmit torque. They are similar in shape to linear shafts, but are designed to withstand torsional forces.
Rotary Shafts: Learn more
| Product Name | Notes |
|---|---|
|
416 Stainless A-Type Shaftloc Nut with 1" Shank length and 0.3125" shoulder Diameter. -- A 7Z38-1016
416 Stainless A-Type Shaftloc Nut with 1.25" Shank length and 0.5" shoulder Diameter. -- A 7Z38-1620
416 Stainless A-Type Shaftloc Nut with 1.75" Shank length and 0.5" shoulder Diameter. -- A 7Z38-1628
416 Stainless A-Type Shaftloc Nut with 19mm Shank length and 6.5mm shoulder Diameter. -- A 7Z38M0619
416 Stainless A-Type Shaftloc Nut with 25mm Shank length and 6.5mm shoulder Diameter. -- A 7Z38M0625
|
Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or... |
| << Prev | Next >> |