Lika Electronic DRAW-WIRE Support For Encoders SF-A

Description
Compact and cost effective draw-wire unit for encoders Simple and reliable construction Fits incremental, absolute, analogue & fieldbus encoder Measurement range from 5000 to 6800 mm Drum circumference 204,8 mm for absolute encoder Also available with: MODBUS, BISS, DEVICENET
Description
Compact and cost effective draw-wire unit for encoders Simple and reliable construction Fits incremental, absolute, analogue & fieldbus encoder Measurement range from 5000 to 6800 mm Drum circumference 204,8 mm for absolute encoder Also available with: MODBUS, BISS, DEVICENET

Suppliers

Company
Product
Description
Supplier Links
DRAW-WIRE Support For Encoders - SF-A - Lika Electronic
Carrè, Italy
DRAW-WIRE Support For Encoders
SF-A
DRAW-WIRE Support For Encoders SF-A
Compact and cost effective draw-wire unit for encoders Simple and reliable construction Fits incremental, absolute, analogue & fieldbus encoder Measurement range from 5000 to 6800 mm Drum circumference 204,8 mm for absolute encoder Also available with: MODBUS, BISS, DEVICENET

Compact and cost effective draw-wire unit for encoders
Simple and reliable construction
Fits incremental, absolute, analogue & fieldbus encoder
Measurement range from 5000 to 6800 mm
Drum circumference 204,8 mm for absolute encoder
Also available with: MODBUS, BISS, DEVICENET

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SF-A
Product Name DRAW-WIRE Support For Encoders
Sensor Technology String Potentiomenter; Linear Encoder
Body Shape Rectangular
Measurement Range 197 to 268 inch (5000 to 6800 mm)
Repeatability 5.91 mils (150 µm)
Linear Encoder Speed 3000 mm/sec (7087 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-ATS16301LSLCTN-QUI1B-LT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details