Lika Electronic DRAW-WIRE Miniature Absolute Draw Wire Encoder SFA

Description
Absolute draw-wire encoder Robust and compact design Resolution from 0.1 to 0.012 mm Measuring range 1000 and 2000 mm
Description
Absolute draw-wire encoder Robust and compact design Resolution from 0.1 to 0.012 mm Measuring range 1000 and 2000 mm

Suppliers

Company
Product
Description
Supplier Links
DRAW-WIRE Miniature Absolute Draw Wire Encoder - SFA - Lika Electronic
Carrè, Italy
DRAW-WIRE Miniature Absolute Draw Wire Encoder
SFA
DRAW-WIRE Miniature Absolute Draw Wire Encoder SFA
Absolute draw-wire encoder Robust and compact design Resolution from 0.1 to 0.012 mm Measuring range 1000 and 2000 mm

Absolute draw-wire encoder
Robust and compact design
Resolution from 0.1 to 0.012 mm
Measuring range 1000 and 2000 mm

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SFA
Product Name DRAW-WIRE Miniature Absolute Draw Wire Encoder
Sensor Technology String Potentiomenter; Linear Encoder
Body Shape Cylindrical
Measurement Range 78.74 inch (2000 mm)
Resolution 0.0120 to 0.1000 mm (4.72E-4 to 0.0039 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A1333LLETR-5-TDKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
5 suppliers
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details