Lika Electronic DRAW-WIRE Miniature Draw Wire Encoder SFE

Description
Robust and space saving construction Integrated incremental encoder Measuring length up to 2000 mm
Description
Robust and space saving construction Integrated incremental encoder Measuring length up to 2000 mm

Suppliers

Company
Product
Description
Supplier Links
DRAW-WIRE Miniature Draw Wire Encoder - SFE - Lika Electronic
Carrè, Italy
DRAW-WIRE Miniature Draw Wire Encoder
SFE
DRAW-WIRE Miniature Draw Wire Encoder SFE
Robust and space saving construction Integrated incremental encoder Measuring length up to 2000 mm

Robust and space saving construction
Integrated incremental encoder
Measuring length up to 2000 mm

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SFE
Product Name DRAW-WIRE Miniature Draw Wire Encoder
Sensor Technology String Potentiomenter; Linear Encoder
Body Shape Cylindrical
Measurement Range 59.06 to 78.74 inch (1500 to 2000 mm)
Linear Encoder Speed 1000 mm/sec (2362 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 032310060000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Displacement Linear Variable Digital Transformer - OP Optimum - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0591 to 1.97 inch (1.5 to 50 mm)
Linearity 0.2500 ±% Full Scale
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Displacement Sensor-Sensor Head - HPS-CFL025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.2362 inch (6 mm)
Repeatability 0.0079 mils (0.2000 µm)
View Details