Mercury Displacement Industries, Inc. (MDI, Inc.) Datasheets for Water Pumps

Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Water Pumps: Learn more

Product Name Notes
2 HP Dual Seal Grinder Pump Internal Start Components - High Head The MDI G2-21HI series centrifugal grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it...
The MDI G5-21HE series centrifugal grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G5-21HE pump is designed for use in pressure...
The MDI grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-11SI pump is designed for use in pressure sewer applications or...
The MDI grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-21SE pump is designed for use in pressure sewer applications or...
Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Capacities up to 60 gallons per minute Cast aluminum, non-clogging Vortex impeller Handles 5/8" solids Pump will lift...
Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Capacities up to 70 gallons per minute Cast aluminum, non-clogging Vortex impeller Handles 5/8" solids Pump will lift...
Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Capacities up to 80 gallons per minute Cast aluminum, non-clogging Vortex impeller Will easily handle 2" solids Pump...
Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Pumps up to 40 gallons per minute Pump will lift water up to 25' of vertical height Large...