Mercury Displacement Industries, Inc. (MDI, Inc.) Datasheets for Liquid Level Floats
Liquid level floats, sometimes known as float balls, are spherical, cylindrical and similarly-shaped objects - made from either rigid or non-rigid material - that are engineered for buoyancy in water and other liquids. They are used for surface demarcation, level measurement, flow control, cable support, and to block UV light. They may also be designed for integration with valve, switch or fluid-instrument mechanical assemblies, to control or monitor liquid levels and tank volumes.
Liquid Level Floats: Learn more
| Product Name | Notes |
|---|---|
| 30°. Operating Angle 13 AMP @ 120 VAC 6 AMP @ 240 VAC with 16 GA. cord | |
| 90° Operating Angle 1 AMP @ 120 VAC | |
| 90° Operating Angle 1 H.P. @ 120 and 2 H.P. @ 240 VAC 15 AMP @ 120/240 VAC with 14 GA. cord 96 AMP overload | |
| 90° Operating Angle 1/2 H.P. @ 120/240 VAC 15 AMP @ 120/240 VAC with 14 GA. cord 13 AMP @ 120/240 VAC with 16 GA. cord 58.8 Amp overload | |
| 90° Operating Angle 13 AMP @ 120 VAC 6 AMP @ 240 VAC with 16 GA. cord | |
| Narrow Angle Operation 1 AMP @ 120 VAC | |
| Narrow Angle Operation 1/2 H.P. @ 120/240 VAC 15 AMP @ 120/240 VAC with 14 GA. cord 13 AMP @ 120/240 VAC with 16 GA. cord 58.8 AMP overload | |
| Narrow Angle Operation 10 AMP @ 120/240 VAC 1/4 H.P. @ 120/240 VAC 34.8 AMP overload | |
| Narrow Angle Operation 13 AMP @ 120 VAC 5 AMP @ 240 VAC with 16 GA.cord | |
| Tether-less with Internal Weight Narrow Angle Operation 1/2 H.P. @ 120/240 VAC 15 AMP @ 120/240 VAC with 14 GA. cord 13 AMP @ 120/240 VAC with 16 GA. cord... | |
| Tether-less with Internal Weight Narrow Angle Operation 10 AMP @ 120/240 VAC 1/4 H.P. @ 120/240 VAC 34.8 AMP overload | |
| The new MDI Pear Shaped Float Switch has the same rating as our standard part number, for the new Pear Shapes Float please just add a "J" in front of... | |
| These floats are in the same design of float, but only 75% the size of our standard floats. They come in 90° and 15° operating angles, Graphite color and can... |