Mercury Displacement Industries, Inc. (MDI, Inc.) Grinder Pump G2-21SE

Description
The MDI grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-21SE pump is designed for use in pressure sewer applications or any piping network. The recessed vortex impeller design of the G2-21SE grinder pump provides trouble free, non-overloading operation over the entire performance curve. The G2-21SE pump produces capacities to 43 gpm with heads to 106 feet. The G2-21SE grinder pump retrofits into many existing competitor pump installations. The G2-21SE pump operates with the same control panel and installation piping / rail system. Some of the other G2-21SE series pump features: 2 year warranty Interchangeable into competitor installations Strong, 2 HP, 208/230 volt motor 12.8 AMPS Single Phase @ 60 Hz Dual silicon carbide shaft seals Class H motor, internal overload protection Internal moisture detection Potted cord cap assembly 3 Bearings shaft support Pressed in motor 27.5 x 8.25 x 10.75 with 1.25" NPT Removable Discharge Flange
Datasheet
Description
The MDI grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-21SE pump is designed for use in pressure sewer applications or any piping network. The recessed vortex impeller design of the G2-21SE grinder pump provides trouble free, non-overloading operation over the entire performance curve. The G2-21SE pump produces capacities to 43 gpm with heads to 106 feet. The G2-21SE grinder pump retrofits into many existing competitor pump installations. The G2-21SE pump operates with the same control panel and installation piping / rail system. Some of the other G2-21SE series pump features: 2 year warranty Interchangeable into competitor installations Strong, 2 HP, 208/230 volt motor 12.8 AMPS Single Phase @ 60 Hz Dual silicon carbide shaft seals Class H motor, internal overload protection Internal moisture detection Potted cord cap assembly 3 Bearings shaft support Pressed in motor 27.5 x 8.25 x 10.75 with 1.25" NPT Removable Discharge Flange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grinder Pump G2-21SE
The MDI grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-21SE pump is designed for use in pressure sewer applications or any piping network. The recessed vortex impeller design of the G2-21SE grinder pump provides trouble free, non-overloading operation over the entire performance curve. The G2-21SE pump produces capacities to 43 gpm with heads to 106 feet. The G2-21SE grinder pump retrofits into many existing competitor pump installations. The G2-21SE pump operates with the same control panel and installation piping / rail system. Some of the other G2-21SE series pump features: 2 year warranty Interchangeable into competitor installations Strong, 2 HP, 208/230 volt motor 12.8 AMPS Single Phase @ 60 Hz Dual silicon carbide shaft seals Class H motor, internal overload protection Internal moisture detection Potted cord cap assembly 3 Bearings shaft support Pressed in motor 27.5 x 8.25 x 10.75 with 1.25" NPT Removable Discharge Flange

The MDI grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-21SE pump is designed for use in pressure sewer applications or any piping network.
The recessed vortex impeller design of the G2-21SE grinder pump provides trouble free, non-overloading operation over the entire performance curve. The G2-21SE pump produces capacities to 43 gpm with heads to 106 feet.
The G2-21SE grinder pump retrofits into many existing competitor pump installations. The G2-21SE pump operates with the same control panel and installation piping / rail system.
Some of the other G2-21SE series pump features:

  • 2 year warranty
  • Interchangeable into competitor installations
  • Strong, 2 HP, 208/230 volt motor 12.8 AMPS
  • Single Phase @ 60 Hz
  • Dual silicon carbide shaft seals
  • Class H motor, internal overload protection
  • Internal moisture detection
  • Potted cord cap assembly
  • 3 Bearings shaft support
  • Pressed in motor
  • 27.5 x 8.25 x 10.75 with 1.25" NPT Removable Discharge Flange
Supplier's Site Datasheet

Technical Specifications

  Mercury Displacement Industries, Inc. (MDI, Inc.)
Product Category Liquid Handling Pumps
Product Number G2-21SE
Product Name Grinder Pump
Pump Type Grinder Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details