Mercury Displacement Industries, Inc. (MDI, Inc.) Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| 3PSS60A75 S Includes: Heatsink, Fan, and Din-Rail mount 3PSS60A75 R Includes: The above & 2 or 3 pole retro fit bracket Input range: 24-275 VAC/24 - 50 VDC Fan: Standard:... | |
| Includes: Direct copper bonding (DCB) technology LED indication Built-in varistor 480V Clip-on IP protection cover Self-lifting terminals Housing free of molding mass Function: Zero switching AC SSR 2 input ranges:... | |
| Mercury Displacement Relays are all designed and built to meet the most exacting demands of industry. They have won their high place in the electrical field by doing the tough... | |
| Now at MDI Inc. we have a good selection of high quality Solid State Relays. We have 2 styles of 20 AMP, a 30 AMP, 2 styles of 50 AMP... |