Mercury Displacement Industries, Inc. (MDI, Inc.) Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| 3PSS60A75 S Includes: Heatsink, Fan, and Din-Rail mount 3PSS60A75 R Includes: The above & 2 or 3 pole retro fit bracket Input range: 24-275 VAC/24 - 50 VDC Fan: Standard:... | |
| Includes: Direct copper bonding (DCB) technology LED indication Built-in varistor 480V Clip-on IP protection cover Self-lifting terminals Housing free of molding mass Function: Zero switching AC SSR 2 input ranges:... | |
| Mercury Displacement Relays are all designed and built to meet the most exacting demands of industry. They have won their high place in the electrical field by doing the tough... | |
| Now at MDI Inc. we have a good selection of high quality Solid State Relays. We have 2 styles of 20 AMP, a 30 AMP, 2 styles of 50 AMP... |