Mercury Displacement Industries, Inc. (MDI, Inc.) Datasheets for Tilt Switches
Tilt Switches are electric switches in which an electrical circuit is made by mercury or other device flowing or moving into a gap when the device tilts to a pre-specified angle.
Tilt Switches: Learn more
| Product Name | Notes |
|---|---|
| 13 AMP @ 120 VAC / 6 AMP @ 240 VAC | |
| Ratings: 1 AMP @ 120 VAC 1 AMP @ 28 VDC Storage: Normal shelf type storage, temperature between -38°F and 105°F Installation: Mount on ½" shaft, tighten setscrew, route wire... | |
| SWITCH CHARACTERISTICS ACTION - SLOW @ 115 VAC 4.5 AMPS RES LOAD DIFFERENTIAL ANGLE 1° - 3° PILOT DUTY SERVICE 345 VOLT AMPS 115V & 230VAC ALARM CIRCUIT. | |
| DATS-1-SPDT - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC DATS-1-SPST - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC | |
| TOS-12-2 - 12 AMP @ 120 VAC TOS-12C-8 - 12 AMP @ 120 VAC TOS-20C-L - 12 AMP @ 120 VAC | |
| TS-1 - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC TS-1-3 - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC TS-1-6 - 1 AMP... | |
| WATS-1 - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC WATS-1-3 - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC WATS-1-6 - 1 AMP... |