Lingto Electronic Limited Datasheets for Chip Resistors
Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more
| Product Name | Notes |
|---|---|
| RES SMD 1% 1W MELF | |
| RES SMD 1% 2W MELF | |
| RES SMD 4.7K OHM 1% 1W MELF | |
| RES SMD 5.6K OHM 1% 1W MELF | |
| RES SMD 510 OHM 1% 1W MELF | |
| RES SMD 56 OHM 1% 1W MELF | |
| RES SMD 56K OHM 1% 1W MELF | |
| RES SMD 7.5K OHM 1% 1W MELF | |
| RES SMD 75 OHM 1% 1W MELF | |
| RES SMD 750 OHM 1% 1W MELF | |
| RES SMD 75K OHM 1% 1W MELF | |
| RES SMD 9.1K OHM 1% 1W MELF | |
| RES SMD 91 OHM 1% 1W MELF | |
| RES SMD 910 OHM 1% 1W MELF | |
| RES SMD 91K OHM 1% 1W MELF |
| << Prev | Next >> |