Yageo USA Chip Resistor - Surface Mount MMP200FRE1K5

Description
1.5 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMP200FRE1K5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP200FRE1K5-ND
Chip Resistor - Surface Mount MMP200FRE1K5-ND
1.5 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film

1.5 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMP200FRE1K5 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMP200FRE1K5
Chip Resistor - Surface Mount MMP200FRE1K5
RES SMD 1% 2W MELF

RES SMD 1% 2W MELF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number MMP200FRE1K5-ND MMP200FRE1K5
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0309 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details