Yageo USA Chip Resistor - Surface Mount MMP100FRF510R

Description
510 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
510 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMP100FRF510R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP100FRF510R-ND
Chip Resistor - Surface Mount MMP100FRF510R-ND
510 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film

510 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
RES MELF METAL 510 OHM 1W 1% - MMP100FRF510R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF METAL 510 OHM 1W 1%
MMP100FRF510R
RES MELF METAL 510 OHM 1W 1% MMP100FRF510R
RES MELF METAL 510ohm 1W 1%

RES MELF METAL 510ohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMP100FRF510R - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMP100FRF510R
Chip Resistor - Surface Mount MMP100FRF510R
RES SMD 510 OHM 1% 1W MELF

RES SMD 510 OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMP100FRF510R-ND MMP100FRF510R MMP100FRF510R
Product Name Chip Resistor - Surface Mount RES MELF METAL 510 OHM 1W 1% Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Resistance Range 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details