Yageo USA RES MELF METAL 56 OHM 1W 1% MMP100FRF56R

Description
RES MELF METAL 56ohm 1W 1%
Request a Quote Datasheet
Description
RES MELF METAL 56ohm 1W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF METAL 56 OHM 1W 1% - MMP100FRF56R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF METAL 56 OHM 1W 1%
MMP100FRF56R
RES MELF METAL 56 OHM 1W 1% MMP100FRF56R
RES MELF METAL 56ohm 1W 1%

RES MELF METAL 56ohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMP100FRF56R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP100FRF56R-ND
Chip Resistor - Surface Mount MMP100FRF56R-ND
56 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film

56 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMP100FRF56R - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMP100FRF56R
Chip Resistor - Surface Mount MMP100FRF56R
RES SMD 56 OHM 1% 1W MELF

RES SMD 56 OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMP100FRF56R MMP100FRF56R-ND MMP100FRF56R
Product Name RES MELF METAL 56 OHM 1W 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers