Yageo USA Chip Resistor - Surface Mount MMP200FRE487K

Description
487 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet
Description
487 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMP200FRE487K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP200FRE487K-ND
Chip Resistor - Surface Mount MMP200FRE487K-ND
487 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film

487 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMP200FRE487K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMP200FRE487K
Chip Resistor - Surface Mount MMP200FRE487K
RES SMD 1% 2W MELF

RES SMD 1% 2W MELF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number MMP200FRE487K-ND MMP200FRE487K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0309 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details